Status: | Active |
---|---|
Series: | MAX4831 |
RoHS: | Unknown |
Guaranteed Current Limit: 50mA, 100mA |
Thermal Shutdown Protection |
Reverse-Current Protection |
0.7Ω On-Resistance (MAX4826–MAX4831) |
14ms Guaranteed Blanking Time |
Fault Flag (Active-Low FFLG) |
No-Load Flag (Active-Low NOLD) |
65µA Supply Current |
8µA Latchoff Current |
0.01µA Shutdown Current |
+2.3V to +5.5V Supply Range |
Undervoltage Lockout |
Fast Current-Limit Response Time |
6-Pin µDFN Package (1mm x 1.5mm) |
Current Limit (mA) (min) | 50 |
---|---|
Current Limit (mA) (max) | 50 |
# Power Switches | 1 |
Fault Indicator | Yes |
Current Limit Accuracy (%) | 41 |
Current Limit Set By | Preset |
RON (Ω) (typ) | 1.4 |
VSUPPLY (V) (min) | 2.3 |
VSUPPLY (V) (max) | 5.5 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | UDFN/6 |
BudgetaryPrice (See Notes) | 2.86 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 5.5V |
Current Limit | 120mA |
On State Resistance | 1.4ohm |
Distribution Switch Case Style | UDFN |
No. of Pins | 6Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active High |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
50mA/100mA Current-Limit Switc | Analog Devices |
Power Load Sw, Aec-Q100, High Side, Udfn | Newark Electronics |
POWER LOAD SW, AEC-Q100, HIGH SIDE, UDFN | element14 |
Where can I find additional details, specifications and documents for a MAX4831ELT+T ?
Additional datasheets, footprints and schematics for MAX4831ELT+T are listed on our Part Details page. You can also find images and similar parts to MAX4831ELT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4831ELT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4831ELT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4831ELT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4831ELT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4831ELT+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4831ELT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4831ELT+T often in real-time on the comparison pages.
What if I can't find stock of MAX4831ELT+T ?
You can fill out our help required form which you can use to request a quote for MAX4831ELT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.