Status: | Active |
---|---|
Series: | MAX4820 |
RoHS: | Unknown |
Prices starting from US$2.50
8 Independent Output Channels |
Built-In Inductive Kickback Protection |
Drive +3V and +5V Relays |
Guaranteed 70mA (min) Coil Drive Current |
Active-Low SET Function to Turn On All Outputs Simultaneously |
Active-Low RESET Function to Turn Off All Outputs Simultaneously |
SPI-/QSPI-/MICROWIRE-Compatible Serial Interface (MAX4820) |
Serial Digital Output for Daisy Chaining (MAX4820) |
Parallel Interface (MAX4821) |
Low 50µA (max) Quiescent Supply Current |
Space-Saving 20-Pin Thin QFN Package |
ISOURCE @2.7V (mA) (guar. min) | 70 |
---|---|
RON @2.7V (Ω) (max) | 6 |
IQ (µA) (max) | 50 |
# Channels | 8 |
Interface | SPI |
VSUPPLY (V) | 2.3 to 5.5 |
Package/Pins | TQFN/20TSSOP/20 |
BudgetaryPrice (See Notes) | 2.01 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Current | 70mA |
---|---|
Supply Voltage Min | 2.3V |
Supply Voltage Max | 5.5V |
Driver Case Style | TSSOP |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
RELAY DRIVER, 8CH, 5.5V, TSSOP-20 | element14 |
+3.3V/+5V, 8-Channel, Cascadab | Analog Devices |
Relay Driver, 8Ch, 5.5V, Tssop-20 | Newark Electronics |
Relay Driver 20-Pin TSSOP T/R | Avnet Asia |
8xRelay Dr. 3,3V/5V 70mA TSSOP20 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MAX4820EUP+T ?
Additional datasheets, footprints and schematics for MAX4820EUP+T are listed on our Part Details page. You can also find images and similar parts to MAX4820EUP+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4820EUP+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4820EUP+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4820EUP+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4820EUP+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4820EUP+T have stock available?
Authorised distributors including element14, Farnell, Analog Devices, Newark Electronics and Avnet Asia have stock available or on a lead time for MAX4820EUP+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4820EUP+T often in real-time on the comparison pages.
What if I can't find stock of MAX4820EUP+T ?
You can fill out our help required form which you can use to request a quote for MAX4820EUP+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.