Status: | Active |
---|---|
Series: | MAX4814E |
RoHS: | Unknown |
+5V/Drain Switched |
HPD (Hot-Plug Detect) Switching |
DDC (Display Data Channel) Switching |
Direct Entry or I²C Control |
Low 1µA Quiescent Current |
±6kV Human Body Model (HBM) ESD Protection on Switch I/Os |
Companion IC to the MAX3845 |
Provides I²C Control for the MAX3845 |
Compact 64-Pin, 10mm x 10mm TQFP Package |
Optimized Layout to Support 4:4 or 2:8 Configuration with Two Devices |
Protocol | DVIHDMII2C |
---|---|
Configuration | 2-to-4 |
# Channels | 5 |
VSUPPLY (Single) (V) (min) | 4.5 |
VSUPPLY (Single) (V) (max) | 5.5 |
VSIGNAL (V) (min) | 0 |
VSIGNAL (V) (max) | 5.5 |
Dynamic Range (max) (V) (max) | 5.5 |
RFLAT(ON) (Ω) (typ) | 2.5 |
Package/Pins | TQFP/64 |
BudgetaryPrice (See Notes) | 8.51 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Video Switching Configuration | 5 x SPST |
---|---|
Bandwidth | 190MHz |
Cross Talk | 75dB |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
TV / Video Case Style | TQFP |
No. of Pins | 64Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
DVI™/HDMI 2:4 Low-Frequency Fa | Analog Devices |
DVI/HDMI FANOUT SW, 2: 4, 5XSPST, TQFP-64 | Farnell |
Dvi/Hdmi Fanout Sw, 2:4, 5Xspst, Tqfp-64 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX4814EECB+ ?
Additional datasheets, footprints and schematics for MAX4814EECB+ are listed on our Part Details page. You can also find images and similar parts to MAX4814EECB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4814EECB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4814EECB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4814EECB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4814EECB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4814EECB+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX4814EECB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4814EECB+ often in real-time on the comparison pages.
What if I can't find stock of MAX4814EECB+ ?
You can fill out our help required form which you can use to request a quote for MAX4814EECB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.