Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPST |
---|---|
No. of Channels | 8Channels |
On State Resistance Max | 38ohm |
Supply Voltage Range | 2.7V to 13.2V |
Analogue Switch Case | LCC |
No. of Pins | 28Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Analogue Switch Case Style | LCC |
Base Number | 4802 |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Max | 13.2V |
Supply Voltage Min | 2.7V |
Supply Voltage Source | Single |
Termination Type | Surface Mount Device |
Turn Off Time | 5µs |
Turn On Time | 5µs |
A SWITCH, 8CH, HI VOLTAGE, 28PLCC | element14 |
Where can I find additional details, specifications and documents for a MAX4802CQI+?
Additional datasheets, footprints and schematics for MAX4802CQI+ are listed on our Part Details page. You can also find images and similar parts to MAX4802CQI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4802CQI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4802CQI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX4802CQI+ fall under?
The MAX4802CQI+ is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to MAX4802CQI+ when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4802CQI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4802CQI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4802CQI+ have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MAX4802CQI+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4802CQI+ often in real-time on the comparison pages.
What if I can't find stock of MAX4802CQI+?
You can fill out our help required form which you can use to request a quote for MAX4802CQI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.