Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPST - NO |
---|---|
No. of Channels | 8Channels |
On State Resistance Max | 38ohm |
Supply Voltage Range | 2.7V to 6V |
Analogue Switch Case | PLCC |
No. of Pins | 28Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
ANALOGUE SWITCH, 8CH, SPST-NO, PLCC-28 | Farnell |
Where can I find additional details, specifications and documents for a MAX4800ACQI+?
Additional datasheets, footprints and schematics for MAX4800ACQI+ are listed on our Part Details page. You can also find images and similar parts to MAX4800ACQI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4800ACQI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4800ACQI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX4800ACQI+ fall under?
The MAX4800ACQI+ is listed under Semiconductors - ICs > More - Integrated Circuits.
Can I view similar or alternative parts?
You can view similar parts to MAX4800ACQI+ when available in the More - Integrated Circuits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4800ACQI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4800ACQI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4800ACQI+ have stock available?
Authorised distributors including CoreStaff and Farnell have stock available or on a lead time for MAX4800ACQI+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4800ACQI+ often in real-time on the comparison pages.
What if I can't find stock of MAX4800ACQI+?
You can fill out our help required form which you can use to request a quote for MAX4800ACQI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.