Status: | Active |
---|---|
Series: | MAX4800A |
RoHS: | Unknown |
Fast SPI™ Interface 20MHz |
Pin-Compatible Replacement for Supertex HV2203 (MAX4800A) |
Pin-Compatible Replacement for Supertex HV2303 (MAX4802A) |
Flexible High-Voltage Supplies Up to VPP - VNN = 200V |
Low-Charge-Injection, Low-Capacitance 22Ω Switches |
DC to 50MHz Analog-Signal Frequency Range |
-77dB Off-Isolation at 5MHz |
Low 10µA Quiescent Current |
Integrated Bleed Resistors (MAX4802A Only) |
Available in Standard PLCC, LQFP, and CSBGA Packages |
Configuration | SPST |
---|---|
# Channels | 8 |
Functions | Switch |
Normal Position | Open |
VSUPPLY (Single) (V) (min) | 40 |
VSUPPLY (Single) (V) (max) | 200 |
VSUPPLY (Dual) (±V) (min) | 40 |
VSUPPLY (Dual) (±V) (max) | 100 |
Bandwidth (MHz) | 20 |
Package/Pins | LQFP/48 |
BudgetaryPrice (See Notes) | 27.75 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPST |
---|---|
No. of Channels | 8Channels |
On State Resistance Max | 38ohm |
Supply Voltage Range | 2.7V to 6V |
Analogue Switch Case | TQFP |
No. of Pins | 48Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jun-2015) |
Analogue Switch Case Style | TQFP |
Base Number | 4800 |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Max | 6V |
Supply Voltage Min | 2.7V |
Supply Voltage Source | Single |
Termination Type | Surface Mount Device |
Turn Off Time | 5µs |
Turn On Time | 5µs |
Low-Charge-Injection, 8-Channe | Analog Devices |
Ic, Analog Sw, 8Ch, H Voltage | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX4800ACCM+ ?
Additional datasheets, footprints and schematics for MAX4800ACCM+ are listed on our Part Details page. You can also find images and similar parts to MAX4800ACCM+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4800ACCM+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4800ACCM+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4800ACCM+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4800ACCM+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4800ACCM+ have stock available?
Authorised distributors including Analog Devices, Farnell and Newark Electronics have stock available or on a lead time for MAX4800ACCM+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4800ACCM+ often in real-time on the comparison pages.
What if I can't find stock of MAX4800ACCM+ ?
You can fill out our help required form which you can use to request a quote for MAX4800ACCM+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.