Status: | Active |
---|---|
Series: | MAX4789 |
RoHS: | Unknown |
Guaranteed Current Limit: 200mA, 250mA, 300mA |
Thermal-Shutdown Protection |
Reverse Current Protection |
0.2Ω On-Resistance |
14ms Guaranteed Blanking Time |
Active-Low FLAG Function (MAX4789/MAX4791/MAX4793) |
80µA Supply Current |
8µA Latch-Off Current (MAX4789/MAX4791/MAX4793) |
0.01µA Shutdown Current |
2.3V to 5.5V Supply Range |
Undervoltage Lockout |
Fast Current-Limit Response Time (5µs) |
TDFN and SOT23/SOT143 Packages |
Current Limit (mA) (min) | 200 |
---|---|
Current Limit (mA) (max) | 200 |
# Power Switches | 1 |
Fault Indicator | Yes |
Current Limit Accuracy (%) | 20 |
Current Limit Set By | Preset |
RON (Ω) (typ) | 0.2 |
VSUPPLY (V) (min) | 2.3 |
VSUPPLY (V) (max) | 5.5 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOT23/5 |
BudgetaryPrice (See Notes) | 1.6 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Load Switch Type | - |
---|---|
Input Voltage | 5.5V |
Current Limit | 300mA |
On State Resistance | 0.2ohm |
Distribution Switch Case Style | SOT-23 |
No. of Pins | 5Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active High |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
200mA/250mA/300mA Current-Limi | Analog Devices |
Power Load Switch, 5.5V, Sot-23-5 | Newark Electronics |
POWER LOAD SWITCH, 5.5V, SOT-23-5 | element14 |
Where can I find additional details, specifications and documents for a MAX4789EUK+T ?
Additional datasheets, footprints and schematics for MAX4789EUK+T are listed on our Part Details page. You can also find images and similar parts to MAX4789EUK+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4789EUK+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4789EUK+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4789EUK+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4789EUK+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4789EUK+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4789EUK+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4789EUK+T often in real-time on the comparison pages.
What if I can't find stock of MAX4789EUK+T ?
You can fill out our help required form which you can use to request a quote for MAX4789EUK+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.