Status: | Active |
---|---|
Series: | MAX4784 |
RoHS: | Unknown |
Single-Supply Operation from 1.6V to 4.2V |
Low RON 0.7Ω (+2.7V Supply) 2Ω (+1.8V Supply) |
0.7Ω (+2.7V Supply) |
2Ω (+1.8V Supply) |
0.1Ω RON Flatness (+2.7V Supply) |
3mm x 3mm Thin QFN Package |
+1.8V CMOS Logic Compatible |
Fast Switching: tON = 20ns, tOFF = 8ns |
Configuration | 2-to-1 |
---|---|
# Channels | 4 |
VSUPPLY (Single) (V) (min) | 1.6 |
VSUPPLY (Single) (V) (max) | 4.2 |
VSIGNAL (V) (min) | 0 |
VSIGNAL (V) (max) | 4.2 |
Dynamic Range (max) (V) (max) | 4.2 |
RON (Ω) (max) | 1 |
RFLAT(ON) (Ω) (typ) | 0.1 |
Package/Pins | TQFN/16TSSOP/16 |
BudgetaryPrice (See Notes) | 2.94 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 2 |
---|---|
No. of Circuits | 4Circuits |
On State Resistance Max | 3ohm |
Supply Voltage Range | 1.6V to 4.2V |
Analogue Multiplexer Case | TQFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
0.7-Ohm , Low-Voltage, Quad 2: | Analog Devices |
ANALOGUE MUX, QUAD, 2: 1, TQFN-16 | Farnell |
Analogue Mux, Quad, 2:1, Tqfn-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX4784ETE+ ?
Additional datasheets, footprints and schematics for MAX4784ETE+ are listed on our Part Details page. You can also find images and similar parts to MAX4784ETE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4784ETE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4784ETE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4784ETE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4784ETE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4784ETE+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX4784ETE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4784ETE+ often in real-time on the comparison pages.
What if I can't find stock of MAX4784ETE+ ?
You can fill out our help required form which you can use to request a quote for MAX4784ETE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.