Status: | Active |
---|---|
Series: | MAX4782 |
RoHS: | Unknown |
On-Resistance 0.7Ω (+3V Supply) 1.6Ω (+1.8V Supply) |
0.7Ω (+3V Supply) |
1.6Ω (+1.8V Supply) |
On-Resistance Match Between Channels 0.3Ω (+3V Supply) |
0.3Ω (+3V Supply) |
On-Resistance Flatness 0.1Ω (+3V Supply) |
0.1Ω (+3V Supply) |
Single-Supply Operation Down to 1.6V |
High-Current Handling Capacity (150mA Continuous) |
+1.8V CMOS-Logic Compatible |
Fast Switching Times: tON = 11ns, tOFF = 4ns |
Pin Compatible with Industry-Standard 74HC4051/74HC4052/74HC4053 and MAX4617/MAX4618/MAX4619 |
Available in 3mm x 3mm 16-Pin Thin QFN Packages |
Configuration | 4-to-1 |
---|---|
# Channels | 2 |
VSUPPLY (Single) (V) (min) | 1.6 |
VSUPPLY (Single) (V) (max) | 3.6 |
VSIGNAL (V) (min) | 0 |
VSIGNAL (V) (max) | 3.6 |
Dynamic Range (max) (V) (max) | 3.6 |
RON (Ω) (max) | 1 |
RFLAT(ON) (Ω) (typ) | 0.1 |
Package/Pins | TQFN/16TSSOP/16 |
BudgetaryPrice (See Notes) | 2.96 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 4 |
---|---|
No. of Circuits | 2Circuits |
On State Resistance Max | 2.5ohm |
Supply Voltage Range | 1.6V to 3.6V |
Analogue Multiplexer Case | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
High-Speed, Low-Voltage, 0.7Oh | Analog Devices |
ANALOGUE MUX, DUAL, 4:1, TSSOP-16 | element14 |
ANALOGUE MUX, DUAL, 4: 1, TSSOP-16 | Farnell |
Where can I find additional details, specifications and documents for a MAX4782EUE+ ?
Additional datasheets, footprints and schematics for MAX4782EUE+ are listed on our Part Details page. You can also find images and similar parts to MAX4782EUE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4782EUE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4782EUE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4782EUE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4782EUE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4782EUE+ have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX4782EUE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4782EUE+ often in real-time on the comparison pages.
What if I can't find stock of MAX4782EUE+ ?
You can fill out our help required form which you can use to request a quote for MAX4782EUE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.