Status: | Active |
---|---|
Series: | MAX4734 |
RoHS: | Unknown |
Prices starting from US$1.48
Low RON 0.8Ω (max) (3V Supply) 2Ω (max) (1.8V Supply) |
0.8Ω (max) (3V Supply) |
2Ω (max) (1.8V Supply) |
0.1Ω (max) RON Flatness (3V Supply) |
1.6V to 3.6V Single-Supply Operation |
Available in QFN (3mm x 3mm) Package |
High-Current Handling Capacity (150mA Continuous) |
1.8V CMOS-Logic Compatible (3V Supply) |
Fast Switching: tON = 25ns, tOFF = 20ns |
Configuration | 4-to-1 |
---|---|
# Channels | 1 |
VSUPPLY (Single) (V) (min) | 1.6 |
VSUPPLY (Single) (V) (max) | 3.6 |
VSIGNAL (V) (min) | 0 |
VSIGNAL (V) (max) | 3.6 |
Dynamic Range (max) (V) (max) | 3.6 |
RON (Ω) (max) | 0.8 |
RFLAT(ON) (Ω) (typ) | 0.05 |
Package/Pins | TQFN/12UMAX/10 |
BudgetaryPrice (See Notes) | 1.71 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 4 |
---|---|
No. of Circuits | 1Circuits |
On State Resistance Max | 2ohm |
Supply Voltage Range | 1.6V to 3.6V |
Analogue Multiplexer Case | µMAX |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
0.8Ohm, Low-Voltage, 4-Channel | Analog Devices |
Analogue Mux, Single, 4:1, Umax-10 | Newark Electronics |
ANALOGUE MUX, SINGLE, 4:1, UMAX-10 | element14 |
ANALOGUE MUX, SINGLE, 4: 1, UMAX-10 | Farnell |
ANALOGUE MULTIPLEXER SINGLE 4:1 | RS |
Where can I find additional details, specifications and documents for a MAX4734EUB+ ?
Additional datasheets, footprints and schematics for MAX4734EUB+ are listed on our Part Details page. You can also find images and similar parts to MAX4734EUB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4734EUB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4734EUB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4734EUB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4734EUB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4734EUB+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MAX4734EUB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4734EUB+ often in real-time on the comparison pages.
What if I can't find stock of MAX4734EUB+ ?
You can fill out our help required form which you can use to request a quote for MAX4734EUB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.