Status: | Active |
---|---|
Series: | MAX4719 |
RoHS: | Unknown |
-3dB Bandwidth: >300MHz |
Low 15pF On-Channel Capacitance |
Single-Supply Operation from +1.8V to +5.5V |
20Ω RON (max) Switch 0.4Ω (max) RON Match (+3.0V Supply) 1.2Ω (max) RON Flatness (+3.0V Supply) |
0.4Ω (max) RON Match (+3.0V Supply) |
1.2Ω (max) RON Flatness (+3.0V Supply) |
Rail-to-Rail Signal Handling |
High Off-Isolation: -55dB (10MHz) |
Low Crosstalk: -80dB (10MHz) |
Low Distortion: 0.03% |
+1.8V CMOS-Logic Compatible |
<0.5nA Leakage Current at +25°C |
Configuration | 2-to-1SPDT |
---|---|
# Channels | 2 |
VSUPPLY (Single) (V) (min) | 1.8 |
VSUPPLY (Single) (V) (max) | 5.5 |
VSIGNAL (V) (min) | 0 |
VSIGNAL (V) (max) | 5.5 |
Dynamic Range (max) (V) (max) | 5.5 |
RON (Ω) (max) | 20 |
RFLAT(ON) (Ω) (typ) | 0.6 |
Package/Pins | UMAX/10 |
BudgetaryPrice (See Notes) | 1.5 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 2Channels |
On State Resistance Max | 20ohm |
Supply Voltage Range | 1.8V to 5.5V |
Analogue Switch Case | µMAX |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
20Ohm, 300MHz Bandwidth, Dual | Analog Devices |
Analogue Switch, 2Ch, Spdt, Umax-10 | Newark Electronics |
ANALOGUE SWITCH, 2CH, SPDT, UMAX-10 | Farnell |
Where can I find additional details, specifications and documents for a MAX4719EUB+ ?
Additional datasheets, footprints and schematics for MAX4719EUB+ are listed on our Part Details page. You can also find images and similar parts to MAX4719EUB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4719EUB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4719EUB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4719EUB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4719EUB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4719EUB+ have stock available?
Authorised distributors including Analog Devices, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4719EUB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4719EUB+ often in real-time on the comparison pages.
What if I can't find stock of MAX4719EUB+ ?
You can fill out our help required form which you can use to request a quote for MAX4719EUB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.