Status: | Active |
---|---|
Series: | MAX4714 |
RoHS: | Unknown |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.97
|
8,305
in stock
|
Buy Now | |
Newark Electronics
from US$2.03
|
8,305
in stock
|
Buy Now | |
element14
from US$2.10
|
8,305
in stock
|
Buy Now | |
Analog Devices
from US$1.95
|
2,037
in stock
|
Buy Now | |
Schukat Electronic
from US$0.83
|
1,970
in stock
|
Buy Now | |
Avnet Asia
from US$1.57
|
-
|
Buy Now |
Low RON 0.8Ω max (+3V Supply) 2.5Ω max (+1.8V Supply) |
0.8Ω max (+3V Supply) |
2.5Ω max (+1.8V Supply) |
0.18Ω max RON Flatness (+3V Supply) |
+1.6V to +3.6V Single-Supply Operation |
Available in 6-Pin µDFN (1.5mm x 1mm) and SC70 Packages |
Fast Switching: tON = 18ns max, tOFF = 12ns max |
1.8V CMOS Logic Compatible (+3V Supply) |
Pin Compatible with MAX4599 |
Guaranteed Break-Before-Make |
Configuration | 2-to-1SPDT |
---|---|
# Channels | 1 |
VSUPPLY (Single) (V) (min) | 1.6 |
VSUPPLY (Single) (V) (max) | 3.6 |
VSIGNAL (V) (min) | 0 |
VSIGNAL (V) (max) | 3.6 |
Dynamic Range (max) (V) (max) | 3.6 |
RON (Ω) (max) | 0.8 |
RFLAT(ON) (Ω) (typ) | 0.1 |
Package/Pins | SC70/6UDFN/6 |
BudgetaryPrice (See Notes) | 1.5 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 1Channels |
On State Resistance Max | 2.5ohm |
Supply Voltage Range | 1.6V to 3.6V |
Analogue Switch Case | SC-70 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Analog Switch, Spdt, -40 To 85Deg C | Newark Electronics |
ANALOGUE SWITCH, SPDT, -40 TO 85DEG C | element14 |
0.8-Ohm, Low-Voltage, Single-S | Analog Devices |
SPDT Analog Switch <0.8R SC70-6 | Schukat Electronic |
Analog Switch Single SPDT 6-Pin SC-70 T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a MAX4714EXT+T ?
Additional datasheets, footprints and schematics for MAX4714EXT+T are listed on our Part Details page. You can also find images and similar parts to MAX4714EXT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4714EXT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4714EXT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4714EXT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4714EXT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4714EXT+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Schukat Electronic have stock available or on a lead time for MAX4714EXT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4714EXT+T often in real-time on the comparison pages.
What if I can't find stock of MAX4714EXT+T ?
You can fill out our help required form which you can use to request a quote for MAX4714EXT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.