Status: | Active |
---|---|
Series: | MAX4712 |
RoHS: | Unknown |
Prices starting from US$4.82
Fault-Protected Analog Inputs |
±12V Fault Protection with Power Off |
±7V Fault Protection with ±5V Supplies |
+12V and -7V Fault Protection with +5V Supply |
+12V and -9V Fault Protection with +3V Supply |
Fault-Protected Digital Inputs May Exceed V+ Supply Rail |
All Switches Off with Power Off |
Rail-to-Rail Signal Handling |
Output Clamped to Appropriate Supply Voltages During Fault Condition |
25Ω (max) RON at +25°C |
1Ω (max) On-Resistance Match Between Channels |
Single- and Dual-Supply Operation |
Pin-Compatible with Industry-Standard MAX391/MAX392/MAX393 |
TTL- and CMOS-Compatible Logic Inputs |
Configuration | SPST |
---|---|
# Channels | 4 |
Functions | Switch |
Normal Position | Open |
VSUPPLY (Single) (V) (min) | 2.7 |
VSUPPLY (Single) (V) (max) | 11 |
VSUPPLY (Dual) (±V) (min) | 2.7 |
VSUPPLY (Dual) (±V) (max) | 5.5 |
RON (Ω) (max) | 25 |
Package/Pins | SOIC (N)/16TSSOP/16 |
BudgetaryPrice (See Notes) | 4.54 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPST - NO |
---|---|
No. of Channels | 4Channels |
On State Resistance Max | 25ohm |
Supply Voltage Range | 2.7V to 11V ± 2.7V to ± 5.5V |
Analogue Switch Case | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Fault-Protected, Low-Voltage, | Analog Devices |
MAX4712CUE+,Analogue Switch IC | RS |
Analogue Switch, Quad, Tssop-16 | Newark Electronics |
ANALOGUE SWITCH, QUAD, TSSOP-16 | element14 |
Analog Switch Quad SPST 16-Pin TSSOP | Avnet Asia |
Where can I find additional details, specifications and documents for a MAX4712CUE+ ?
Additional datasheets, footprints and schematics for MAX4712CUE+ are listed on our Part Details page. You can also find images and similar parts to MAX4712CUE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4712CUE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4712CUE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4712CUE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4712CUE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4712CUE+ have stock available?
Authorised distributors including Analog Devices, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4712CUE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4712CUE+ often in real-time on the comparison pages.
What if I can't find stock of MAX4712CUE+ ?
You can fill out our help required form which you can use to request a quote for MAX4712CUE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.