Status: | Active |
---|---|
Series: | MAX4702 |
RoHS: | Unknown |
3mm x 3mm and 4mm x 4mm 16-Pin TQFN Packages |
Guaranteed On-Resistance: 75Ω (max) (+3V Supply) 40Ω (max) (+5V Supply) |
75Ω (max) (+3V Supply) |
40Ω (max) (+5V Supply) |
Guaranteed Match Between Channels: 4Ω max |
4Ω max |
Guaranteed Flatness Over Signal Range: 12Ω max |
12Ω max |
Low Leakage Currents Over Temperature: 1nA Max at +85°C |
1nA Max at +85°C |
Fast Switching: tON = 35ns, tOFF = 20ns |
Guaranteed Break-Before-Make |
Single-Supply Operation from +1.8V to +5.5V |
Rail-to-Rail Signal Handling |
-3dB Bandwidth: 250MHz |
Low Crosstalk: -79dB (1MHz) |
High Off-Isolation: -76dB (1MHz) |
Configuration | 2-to-1 |
---|---|
# Channels | 4 |
VSUPPLY (Single) (V) (min) | 1.8 |
VSUPPLY (Single) (V) (max) | 5.5 |
VSIGNAL (V) (min) | 0 |
VSIGNAL (V) (max) | 5.5 |
Dynamic Range (max) (V) (max) | 5.5 |
RON (Ω) (max) | 40 |
RFLAT(ON) (Ω) (typ) | 8 |
Package/Pins | TQFN/16TSSOP/16 |
BudgetaryPrice (See Notes) | 1.7 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 4Channels |
On State Resistance Max | 75ohm |
Supply Voltage Range | 1.8V to 5.5V |
Analogue Switch Case | TQFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Voltage, Dual DPDT/Quad SP | Analog Devices |
Analogue Switch, 4Ch, Spdt, Tqfn-16 | Newark Electronics |
ANALOGUE SWITCH, 4CH, SPDT, TQFN-16 | element14 |
Where can I find additional details, specifications and documents for a MAX4702ETE+ ?
Additional datasheets, footprints and schematics for MAX4702ETE+ are listed on our Part Details page. You can also find images and similar parts to MAX4702ETE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4702ETE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4702ETE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4702ETE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4702ETE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4702ETE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4702ETE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4702ETE+ often in real-time on the comparison pages.
What if I can't find stock of MAX4702ETE+ ?
You can fill out our help required form which you can use to request a quote for MAX4702ETE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.