Status: | Active |
---|---|
Series: | MAX4692 |
RoHS: | Unknown |
16 Bump, 0.5mm-Pitch UCSP (2mm x 2mm) |
1.8V Logic Compatibility |
Guaranteed On-Resistance 70Ω (max) with +2.7V Supply 35Ω (max) with +5V Supply 25Ω (max) with ±4.5V Dual Supplies |
70Ω (max) with +2.7V Supply |
35Ω (max) with +5V Supply |
25Ω (max) with ±4.5V Dual Supplies |
Guaranteed Match Between Channels 5Ω (max) with +2.7V Supply 3Ω (max) with ±4.5V Dual Supplies |
5Ω (max) with +2.7V Supply |
3Ω (max) with ±4.5V Dual Supplies |
Guaranteed Flatness Over Signal Range 3.5Ω (max) with ±4.5V Dual Supplies |
3.5Ω (max) with ±4.5V Dual Supplies |
Low Leakage Currents Over Temperature 20nA (max) at +85°C |
20nA (max) at +85°C |
Fast 90ns Transition Time |
Guaranteed Break-Before-Make |
Single-Supply Operation from +2V to +11V |
Dual-Supply Operation from ±2V to ±5.5V (MAX4691/MAX4692/MAX4693) |
V+ to V- Signal Handling |
Low Crosstalk: -90dB (100kHz) |
High Off-Isolation: -88dB (100kHz) |
Configuration | 4-to-1 |
---|---|
# Channels | 2 |
Functions | Mux |
VSUPPLY (Single) (V) (min) | 2.7 |
VSUPPLY (Single) (V) (max) | 11 |
VSUPPLY (Dual) (±V) (min) | 2.7 |
VSUPPLY (Dual) (±V) (max) | 5.5 |
RON (Ω) (max) | 70 |
Package/Pins | QFN/16TQFN/16 |
BudgetaryPrice (See Notes) | 2.41 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 4 |
---|---|
No. of Circuits | 2Circuits |
On State Resistance Max | 70ohm |
Supply Voltage Range | 2V to 11V ± 2V to ± 5.5V |
Analogue Multiplexer Case | TQFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Low-Voltage 8:1 Mux/Dual 4:1 M | Analog Devices |
Analog Mux/Demux, 2 Ch, 4:1, Tqfn-16 | Newark Electronics |
ANALOG MUX/DEMUX, 2 CH, 4:1, TQFN-16 | element14 |
ANALOG MUX/DEMUX, 2 CH, 4: 1, TQFN-16 | Farnell |
Where can I find additional details, specifications and documents for a MAX4692ETE+ ?
Additional datasheets, footprints and schematics for MAX4692ETE+ are listed on our Part Details page. You can also find images and similar parts to MAX4692ETE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4692ETE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4692ETE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4692ETE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4692ETE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4692ETE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4692ETE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4692ETE+ often in real-time on the comparison pages.
What if I can't find stock of MAX4692ETE+ ?
You can fill out our help required form which you can use to request a quote for MAX4692ETE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.