Status: | Active |
---|---|
Series: | MAX4676 |
RoHS: | Unknown |
3Ω (max) RON |
0.7Ω (max) RON Flatness |
Dual ±2.7V to ±5.5V or Single +2.7V to +5.5V Supply Range |
Off-Isolation -75dB at 1MHz, Dual Supply -65dB at 1MHz, Single Supply |
-75dB at 1MHz, Dual Supply |
-65dB at 1MHz, Single Supply |
-3dB Bandwidth 250MHz |
Rail-to-Rail Signal Handling |
Configuration | SPST |
---|---|
# Channels | 1 |
Normal Position | Closed |
VSUPPLY (Single) (V) (min) | 2.7 |
VSUPPLY (Single) (V) (max) | 5.5 |
VSUPPLY (Dual) (±V) (min) | 2.7 |
VSUPPLY (Dual) (±V) (max) | 5.5 |
VSIGNAL (V) (min) | -5.5 |
VSIGNAL (V) (max) | 5.5 |
Dynamic Range (max) (V) (max) | 11 |
RON (Ω) (max) | 3 |
RFLAT(ON) (Ω) (typ) | 0.4 |
Package/Pins | SOT23/6 |
BudgetaryPrice (See Notes) | 1.23 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPST - NC |
---|---|
No. of Channels | 1Channels |
On State Resistance Max | 5.75ohm |
Supply Voltage Range | 2.7V to 5.5V ± 2.7V to ± 5.5V |
Analogue Switch Case | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
3Ohm Single SPST Analog Switch | Analog Devices |
ANALOGUE SWITCH, SINGLE, SOT-23-6 | element14 |
Analogue Switch, Single, Sot-23-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX4676EUT+T ?
Additional datasheets, footprints and schematics for MAX4676EUT+T are listed on our Part Details page. You can also find images and similar parts to MAX4676EUT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4676EUT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4676EUT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4676EUT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4676EUT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4676EUT+T have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX4676EUT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4676EUT+T often in real-time on the comparison pages.
What if I can't find stock of MAX4676EUT+T ?
You can fill out our help required form which you can use to request a quote for MAX4676EUT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.