Status: | Active |
---|---|
Series: | MAX4674 |
RoHS: | Unknown |
Guaranteed On-Resistance 4Ω max (+5V Supply) 6Ω max (+3V Supply) |
4Ω max (+5V Supply) |
6Ω max (+3V Supply) |
Guaranteed Match Between Channels 0.4Ω max |
0.4Ω max |
Guaranteed Flatness Over Signal Range 0.8Ω max |
0.8Ω max |
1.8V Operation RON = 100Ω typ Over Temperature tON = 51ns typ tOFF = 13ns typ |
RON = 100Ω typ Over Temperature |
tON = 51ns typ |
tOFF = 13ns typ |
Guaranteed Low Leakage Currents 0.5nA max at +25°C |
0.5nA max at +25°C |
Single-Supply Operation from +1.8V to +5.5V |
Rail-to-Rail Signal Handling |
TTL/CMOS-Logic Compatible |
Crosstalk: -114dB (1MHz) |
Off-Isolation: -67dB (1MHz) |
4mm x 4mm QFN Package |
Configuration | 2-to-1 |
---|---|
# Channels | 4 |
VSUPPLY (Single) (V) (min) | 1.8 |
VSUPPLY (Single) (V) (max) | 5.5 |
VSIGNAL (V) (min) | 0 |
VSIGNAL (V) (max) | 5.5 |
Dynamic Range (max) (V) (max) | 5.5 |
RON (Ω) (max) | 4 |
RFLAT(ON) (Ω) (typ) | 0.5 |
Package/Pins | QSOP/16SOIC (N)/16TQFN/16TSSOP/16 |
BudgetaryPrice (See Notes) | 2.72 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 2 |
---|---|
No. of Circuits | 4Circuits |
On State Resistance Max | 6ohm |
Supply Voltage Range | 1.8V to 5.5V |
Analogue Multiplexer Case | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
3V/5V, 4 Ohm, Wideband Quad 2: | Analog Devices |
Analogue Mux, Quad, 2:1, Tssop-16 | Newark Electronics |
ANALOGUE MUX, QUAD, 2:1, TSSOP-16 | element14 |
ANALOGUE MUX, QUAD, 2: 1, TSSOP-16 | Farnell |
Where can I find additional details, specifications and documents for a MAX4674EUE+ ?
Additional datasheets, footprints and schematics for MAX4674EUE+ are listed on our Part Details page. You can also find images and similar parts to MAX4674EUE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4674EUE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4674EUE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4674EUE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4674EUE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4674EUE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4674EUE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4674EUE+ often in real-time on the comparison pages.
What if I can't find stock of MAX4674EUE+ ?
You can fill out our help required form which you can use to request a quote for MAX4674EUE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.