Status: | Active |
---|---|
Series: | MAX4659 |
RoHS: | Unknown |
High Continuous Current Handling 150mA Continuous Current (MAX4660) 75mA Continuous Current (MAX4659) |
150mA Continuous Current (MAX4660) |
75mA Continuous Current (MAX4659) |
High Peak Current Handling 200mA Peak Current (MAX4660) 150mA Peak Current (MAX4659) |
200mA Peak Current (MAX4660) |
150mA Peak Current (MAX4659) |
25Ω max On-Resistance (±15V Supplies) |
VL Supply Not Required |
1.5Ω max RON Flatness (±15V Supplies) |
Rail-to-Rail Signal Handling |
+12V Single Supply or ±15V Dual-Supply Operation |
Pin Compatible with DG419, MAX319 |
Configuration | SPDT |
---|---|
# Channels | 1 |
Functions | Switch |
VSUPPLY (Single) (V) (min) | 9 |
VSUPPLY (Single) (V) (max) | 40 |
VSUPPLY (Dual) (±V) (min) | 4.5 |
VSUPPLY (Dual) (±V) (max) | 20 |
RON (Ω) (max) | 25 |
Bandwidth (MHz) | 225 |
Package/Pins | SOIC (N)/8UMAX/8 |
BudgetaryPrice (See Notes) | 2.65 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 1Channels |
On State Resistance Max | 50ohm |
Supply Voltage Range | 9V to 40V ± 4.5V to ± 20V |
Analogue Switch Case | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
High-Current, 25Ohm, SPDT, CMO | Analog Devices |
Analogue Switch, Single, Nsoic-8 | Newark Electronics |
ANALOGUE SWITCH, SINGLE, NSOIC-8 | element14 |
Where can I find additional details, specifications and documents for a MAX4659ESA+ ?
Additional datasheets, footprints and schematics for MAX4659ESA+ are listed on our Part Details page. You can also find images and similar parts to MAX4659ESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4659ESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4659ESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4659ESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4659ESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4659ESA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4659ESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4659ESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX4659ESA+ ?
You can fill out our help required form which you can use to request a quote for MAX4659ESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.