Status: | Active |
---|---|
Series: | MAX4653 |
RoHS: | Unknown |
On-Resistance 4Ω max at 5V 7Ω max at 3V |
4Ω max at 5V |
7Ω max at 3V |
On-Resistance Flatness 0.8Ω max at 5V 2.5Ω max at 3V |
0.8Ω max at 5V |
2.5Ω max at 3V |
On-Resistance Matching 0.2Ω max (+2.7V to +5.5V) |
0.2Ω max (+2.7V to +5.5V) |
+1.8V to +5.5V Single-Supply Voltage |
+1.8V Operation On-Resistance 30Ω (typ) Over Temperature tON 20ns typ, tOFF 12ns (typ) |
On-Resistance 30Ω (typ) Over Temperature |
tON 20ns typ, tOFF 12ns (typ) |
TTL/CMOS-Logic Compatible |
Crosstalk -100dB at 1MHz |
-100dB at 1MHz |
Off-Isolation -75dB at 1MHz |
-75dB at 1MHz |
Rail-to-Rail Signal Range |
Configuration | SPST |
---|---|
# Channels | 4 |
Normal Position | Open/Closed |
VSUPPLY (Single) (V) (min) | 1.8 |
VSUPPLY (Single) (V) (max) | 5.5 |
VSIGNAL (V) (min) | 0 |
VSIGNAL (V) (max) | 5.5 |
Dynamic Range (max) (V) (max) | 5.5 |
RON (Ω) (max) | 4 |
RFLAT(ON) (Ω) (typ) | 0.5 |
Package/Pins | SOIC (N)/16TSSOP/16 |
BudgetaryPrice (See Notes) | 2.33 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPST-NC SPST-NO |
---|---|
No. of Channels | 4Channels |
On State Resistance Max | 4ohm |
Supply Voltage Range | 1.8V to 5.5V |
Analogue Switch Case | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Voltage, 4 Ohm, Quad, SPST | Analog Devices |
Analogue Switch, 4Ch, Spst-Nc/No, Tssop | Newark Electronics |
ANALOGUE SWITCH, 4CH, SPST-NC/NO, TSSOP | element14 |
Where can I find additional details, specifications and documents for a MAX4653EUE+ ?
Additional datasheets, footprints and schematics for MAX4653EUE+ are listed on our Part Details page. You can also find images and similar parts to MAX4653EUE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4653EUE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4653EUE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4653EUE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4653EUE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4653EUE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4653EUE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4653EUE+ often in real-time on the comparison pages.
What if I can't find stock of MAX4653EUE+ ?
You can fill out our help required form which you can use to request a quote for MAX4653EUE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.