Low On-Resistance 45Ω max ±15V Supplies |
5Ω max RON Match Between Channels |
Guaranteed RON Flatness Over Specified Signal Range (7Ω max) |
VL Logic Supply Not Required |
Rail-to-Rail Signal Handling |
+9V to +36V Single Supply Operation |
±4.5V to ±20V Dual Supply Operation |
Low Crosstalk: -92dB at 1MHz |
High Off-Isolation: -92dB at 1MHz |
TTL/CMOS-Compatible Control Inputs |
Configuration | SPDT |
---|---|
# Channels | 1 |
Functions | Switch |
VSUPPLY (Single) (V) (min) | 9 |
VSUPPLY (Single) (V) (max) | 36 |
VSUPPLY (Dual) (±V) (min) | 4.5 |
VSUPPLY (Dual) (±V) (max) | 20 |
RON (Ω) (max) | 45 |
Package/Pins | SOT23/8 |
BudgetaryPrice (See Notes) | 1.83 |
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 1Channels |
On State Resistance Max | 45ohm |
Supply Voltage Range | 9V to 36V ± 4.5V to ± 20V |
Analogue Switch Case | SOT-23 |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Analogue Switch Case Style | SOT-23 |
Base Number | 4649 |
Operating Temperature Range | -40°C to +85°C |
Turn Off Time | 130ns |
Turn On Time | 130ns |
Analogue Sw, Spdt, -40 To 85Deg C | Newark Electronics |
SWITCH, SPDT, +/-15V, 45OHM, 8SOT23 | Farnell |
Where can I find additional details, specifications and documents for a MAX4649EKA+T ?
Additional datasheets, footprints and schematics for MAX4649EKA+T are listed on our Part Details page. You can also find images and similar parts to MAX4649EKA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4649EKA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4649EKA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4649EKA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4649EKA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4649EKA+T have stock available?
Authorised distributors including Newark Electronics, Farnell and element14 have stock available or on a lead time for MAX4649EKA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4649EKA+T often in real-time on the comparison pages.
What if I can't find stock of MAX4649EKA+T ?
You can fill out our help required form which you can use to request a quote for MAX4649EKA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.