Status: | Active |
---|---|
Series: | MAX4647 |
RoHS: | Unknown |
Low On-Resistance 25Ω max (±15V Supplies) |
Guaranteed RON Flatness Over Specified Signal Range (2Ω max) |
VL Logic Supply Not Required |
Rail-to-Rail Signal Handling |
±15V and Single 12V Supply Operation |
Low Leakage (1nA max) |
Fast Switching Speeds tON = 100ns tOFF = 100ns |
tON = 100ns |
tOFF = 100ns |
Configuration | SPST |
---|---|
# Channels | 1 |
Functions | Switch |
Normal Position | Closed |
VSUPPLY (Single) (V) (min) | 9 |
VSUPPLY (Single) (V) (max) | 36 |
VSUPPLY (Dual) (±V) (min) | 4.5 |
VSUPPLY (Dual) (±V) (max) | 20 |
RON (Ω) (max) | 25 |
Package/Pins | SOT23/6 |
BudgetaryPrice (See Notes) | 2.09 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPST - NC |
---|---|
No. of Channels | 1Channels |
On State Resistance Max | 45ohm |
Supply Voltage Range | 9V to 36V ± 4.5V to ± 20V |
Analogue Switch Case | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Analogue Switch, Single, Sot-23-6 | Newark Electronics |
ANALOGUE SWITCH, SINGLE, SOT-23-6 | element14 |
25 Ohm SPST Analog Switches in | Analog Devices |
Where can I find additional details, specifications and documents for a MAX4647EUT+T ?
Additional datasheets, footprints and schematics for MAX4647EUT+T are listed on our Part Details page. You can also find images and similar parts to MAX4647EUT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4647EUT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4647EUT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4647EUT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4647EUT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4647EUT+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX4647EUT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4647EUT+T often in real-time on the comparison pages.
What if I can't find stock of MAX4647EUT+T ?
You can fill out our help required form which you can use to request a quote for MAX4647EUT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.