Status: | Active |
---|---|
Series: | MAX4634 |
RoHS: | Unknown |
Guaranteed RON 2.5Ω (typ) with 5V Supply 4.5Ω (typ) with 3V Supply |
2.5Ω (typ) with 5V Supply |
4.5Ω (typ) with 3V Supply |
0.3Ω (max) Guaranteed RON Match Between Channels |
1Ω (max) Guaranteed RON Flatness Over Signal Range |
0.1nA (at +25°C) Guaranteed Low Leakage Currents |
+1.8V to +5.5V Single-Supply Operation |
+1.8V Operation RON = 30Ω (typ) Overtemperature tON = 30ns (typ), tOFF = 13ns (typ) |
RON = 30Ω (typ) Overtemperature |
tON = 30ns (typ), tOFF = 13ns (typ) |
V+ to GND Signal Handling |
TTL/CMOS-Logic Compatible |
-78dB Crosstalk (at 1MHz) |
-80dB Off-Isolation (at 1MHz) |
0.018% Total Harmonic Distortion |
Configuration | 4-to-1 |
---|---|
# Channels | 1 |
VSUPPLY (Single) (V) (min) | 1.8 |
VSUPPLY (Single) (V) (max) | 5.5 |
VSIGNAL (V) (min) | 0 |
VSIGNAL (V) (max) | 5.5 |
Dynamic Range (max) (V) (max) | 5.5 |
RON (Ω) (max) | 4 |
RFLAT(ON) (Ω) (typ) | 0.75 |
Package/Pins | TDFN/10UMAX/10 |
BudgetaryPrice (See Notes) | 1.9 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
On State Resistance Max | 4ohm |
---|---|
Supply Voltage Range | 1.8V to 5.5V |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Analogue Multiplexer Case | µMAX |
Analogue Switch Case Style | µMAX |
Base Number | 4634 |
Multiplexer Configuration | 4 |
No. of Circuits | 1Circuits |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 1nA |
Fast, Low-Voltage, 4 Ohm, 4-Ch | Analog Devices |
Multiplexer, 4X1, 4Ohm Ron, 10Micromax | Newark Electronics |
MULTIPLEXER, 4X1, 4OHM RON, 10MICROMAX | element14 |
Where can I find additional details, specifications and documents for a MAX4634EUB+ ?
Additional datasheets, footprints and schematics for MAX4634EUB+ are listed on our Part Details page. You can also find images and similar parts to MAX4634EUB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4634EUB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4634EUB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4634EUB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4634EUB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4634EUB+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for MAX4634EUB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4634EUB+ often in real-time on the comparison pages.
What if I can't find stock of MAX4634EUB+ ?
You can fill out our help required form which you can use to request a quote for MAX4634EUB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.