Status: | Active |
---|---|
Series: | MAX4617 |
RoHS: | Unknown |
Fast Switching Times 15ns tON 10ns tOFF |
15ns tON |
10ns tOFF |
Pin Compatible with Industry-Standard 74HC4051/74HC4052/74HC4053 and MAX4581/MAX4582/MAX4583 |
Guaranteed On-Resistance 10Ω max (+5V Supply) 20Ω max (+3V Supply) |
10Ω max (+5V Supply) |
20Ω max (+3V Supply) |
Guaranteed 1Ω On-Resistance Match Between Channels (single +5V supply) |
Guaranteed Low Off-Leakage Current: 1nA at +25°C |
Guaranteed Low On-Leakage Current: 1nA at +25°C |
+2V to +5.5V Single-Supply Operation |
TTL/CMOS-Logic Compatible |
Low Crosstalk: < -96dB |
High Off-Isolation: < -93dB |
Low Distortion: < 0.017% (600Ω) |
Configuration | 8-to-1 |
---|---|
# Channels | 1 |
VSUPPLY (Single) (V) (min) | 2 |
VSUPPLY (Single) (V) (max) | 5.5 |
VSIGNAL (V) (min) | 0 |
VSIGNAL (V) (max) | 5.5 |
Dynamic Range (max) (V) (max) | 5.5 |
RON (Ω) (max) | 10 |
RFLAT(ON) (Ω) (typ) | 1 |
Package/Pins | PDIP/16SOIC (N)/16TSSOP/16 |
BudgetaryPrice (See Notes) | 1.99 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 8 |
---|---|
No. of Circuits | 1Circuits |
On State Resistance Max | 60ohm |
Supply Voltage Range | 2V to 5.5V |
Analogue Multiplexer Case | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
High-Speed, Low-Voltage, CMOS | Analog Devices |
Analogue Mux, Single, 8:1, Dip-16 | Newark Electronics |
ANALOGUE MUX, SINGLE, 8:1, DIP-16 | element14 |
ANALOGUE MUX, SINGLE, 8: 1, DIP-16 | Farnell |
Where can I find additional details, specifications and documents for a MAX4617CPE+ ?
Additional datasheets, footprints and schematics for MAX4617CPE+ are listed on our Part Details page. You can also find images and similar parts to MAX4617CPE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4617CPE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4617CPE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4617CPE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4617CPE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4617CPE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4617CPE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4617CPE+ often in real-time on the comparison pages.
What if I can't find stock of MAX4617CPE+ ?
You can fill out our help required form which you can use to request a quote for MAX4617CPE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.