Status: | Active |
---|---|
Series: | MAX4599 |
RoHS: | Unknown |
Prices starting from US$0.82
Available in 6-Pin SC70 Package |
60Ω max (40Ω typ) On-Resistance |
1Ω max (0.2Ω typ) RON Matching Between Channels |
4Ω max (2.5Ω typ) RON Flatness |
Fast Switching: tON = 30ns (max) tOFF = 25ns (max) |
tON = 30ns (max) |
tOFF = 25ns (max) |
Guaranteed 5pC max Charge Injection |
+2.0V to +5.5V Single-Supply Operation |
200MHz -3dB Bandwidth |
Low ±0.5nA Leakage Current at +25°C |
Break-Before-Make Switching |
TTL/CMOS-Logic Compatible |
-76dB Off-Isolation at 1MHz |
0.12% Total Harmonic Distortion |
Configuration | 2-to-1SPDT |
---|---|
# Channels | 1 |
VSUPPLY (Single) (V) (min) | 2 |
VSUPPLY (Single) (V) (max) | 5.5 |
VSIGNAL (V) (min) | 0 |
VSIGNAL (V) (max) | 5.5 |
Dynamic Range (max) (V) (max) | 5.5 |
RON (Ω) (max) | 60 |
RFLAT(ON) (Ω) (typ) | 2.5 |
Package/Pins | SC70/6SOT23/6UDFN/6 |
BudgetaryPrice (See Notes) | 0.94 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 1Channels |
On State Resistance Max | 110ohm |
Supply Voltage Range | 2V to 5.5V |
Analogue Switch Case | SC-70 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Analogue Switch, Single, Sc-70-6 | Newark Electronics |
ANALOGUE SWITCH, SINGLE, SC-70-6 | element14 |
Low-Voltage, Single-Supply, SP | Analog Devices |
Analog Switch Single SPDT 6-Pin SC-70 T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a MAX4599EXT+T ?
Additional datasheets, footprints and schematics for MAX4599EXT+T are listed on our Part Details page. You can also find images and similar parts to MAX4599EXT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4599EXT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4599EXT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4599EXT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4599EXT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4599EXT+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and CoreStaff have stock available or on a lead time for MAX4599EXT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4599EXT+T often in real-time on the comparison pages.
What if I can't find stock of MAX4599EXT+T ?
You can fill out our help required form which you can use to request a quote for MAX4599EXT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.