MAX4581CSE+T by Analog Devices

Low-Voltage, CMOS Analog Multiplexers/Switches


The MAX4581/MAX4582/MAX4583 are low-voltage, CMOS analog ICs configured as an 8-channel multiplexer (MAX4581), two 4-channel multiplexers (MAX4582), and three single-pole/double-throw (SPDT) switches (MAX4583). These CMOS devices can operate continuously with ±2V to ±6V dual power supplies or a +2V to +12V single supply. Each switch can handle rail-to-rail analog signals. The off-leakage current is only 1nA at +25°C or 5nA at +85°C. All digital inputs have 0.8V to 2.4V logic thresholds, ensuring TTL/CMOS-logic compatibility when using a single +5V or dual ±5V supplies.

Where to Buy

Prices starting from US$1.54

Distributor Stock
Logo for Farnell
Farnell
from US$1.54
No stock
Buy Now

Features

MAX4582 Available in AEC-Q100 Qualified Version
Offered in Automotive Temperature Range (-40°C to +125°C)
Guaranteed On-Resistance 80Ω with ±5V Supplies 150Ω with Single +5V Supply
80Ω with ±5V Supplies
150Ω with Single +5V Supply
Guaranteed On-Resistance Match Between Channels
Guaranteed Low Off-Leakage Current 1nA at +25°C
Guaranteed Low On-Leakage Current 1nA at +25°C
+2V to +12V Single-Supply Operation
±2V to ±6V Dual-Supply Operation
TTL/CMOS-Logic Compatible
Low Distortion: < 0.02% (600Ω)
Low Crosstalk: < -96dB (50Ω, MAX4582)
High Off-Isolation: < -74dB (50Ω)

Specifications

Configuration 8-to-1
# Channels 1
Functions Mux
VSUPPLY (Single) (V) (min) 2
VSUPPLY (Single) (V) (max) 12
VSUPPLY (Dual) (±V) (min) 2
VSUPPLY (Dual) (±V) (max) 6
RON (Ω) (max) 80
Package/Pins PDIP/16QFN/16QSOP/16SOIC (N)/16TQFN/16TSSOP/16
BudgetaryPrice (See Notes) 1.1


MAX4581CSE+T Semiconductors - ICs by Analog Devices

ANALOGUE MULTIPLEXER SINGLE 8:1 NSOIC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Multiplexer Configuration 8
No. of Circuits 1Circuits
On State Resistance Max 80ohm
Supply Voltage Range 2V to 12V ± 2V to ± 6V
Analogue Multiplexer Case NSOIC
No. of Pins 16Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

ANALOGUE MULTIPLEXER, SINGLE, 8: 1, NSOIC | Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX4581CSE+T ?

Additional datasheets, footprints and schematics for MAX4581CSE+T are listed on our Part Details page. You can also find images and similar parts to MAX4581CSE+T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX4581CSE+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4581CSE+T price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4581CSE+T you can contact the distributor directly for product support, shipping queries etc.

Is the MAX4581CSE+T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX4581CSE+T have stock available?

Authorised distributors including Farnell have stock available or on a lead time for MAX4581CSE+T .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX4581CSE+T often in real-time on the comparison pages.

What if I can't find stock of MAX4581CSE+T ?

You can fill out our help required form which you can use to request a quote for MAX4581CSE+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay