MAX457CSA+ by Analog Devices

Dual, 70MHz Video Amplifier


Where to Buy

Prices starting from US$2.32

Distributor Stock
Logo for Farnell
Farnell
from US$7.56
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.32
75
in stock
Buy Now
Logo for element14
element14
from US$8.46
-
Buy Now

Specifications

# Amplifiers 2
BW (MHz) (@ -3dB) 70
Slew Rate (V/µs) 300
Feedback Voltage
ISUPPLY (mA) (typ) 17.5
Single Supply No
VOFFSET (mV) (max) 2
IBIAS (µA) (max) 0.00010
Oper. Temp. (°C) -40 to +850 to +70
Package/Pins PDIP/8SOIC (N)/8
BudgetaryPrice (See Notes) 6.2


MAX457CSA+ Semiconductors - ICs by Analog Devices

VIDEO AMPLIFIER 70MHZ 300V/US NSOIC-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

No. of Amplifiers 2Amplifiers
Gain Bandwidth 70MHz
Slew Rate 300V/µs
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Output Current 20mA
Supply Voltage Range ± 4.5V to ± 5.5V
Amplifier Case Style NSOIC
No. of Pins 8Pins
Amplifier Output -
Product Range -
RoHS Phthalates Compliant To Be Advised
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Video Amplifier, Dual, 70Mhz, Nsoic-8 | Newark Electronics
VIDEO AMPLIFIER, 70MHZ, 300V/US, NSOIC-8 | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX457CSA+ ?

Additional datasheets, footprints and schematics for MAX457CSA+ are listed on our Part Details page. You can also find images and similar parts to MAX457CSA+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX457CSA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX457CSA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX457CSA+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX457CSA+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX457CSA+ have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX457CSA+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX457CSA+ often in real-time on the comparison pages.

What if I can't find stock of MAX457CSA+ ?

You can fill out our help required form which you can use to request a quote for MAX457CSA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay