Status: | Active |
---|---|
Series: | MAX4567 |
RoHS: | Unknown |
High 50Ω Off Isolation: -83dB at 10MHz |
Low 50Ω Crosstalk: -87dB at 10MHz |
DC to 350MHz -3dB Signal Bandwidth |
60Ω Signal Paths with ±5V Supplies |
2.5Ω Signal-Path Matching with ±5V Supplies |
2Ω Signal-Path Flatness with ±5V Supplies |
Low 50Ω Insertion Loss: 2.5dB at 100MHz |
±2.7V to ±6V Dual Supplies |
+2.7V to +12V Single Supply |
Low Power Consumption: < 1µW |
Rail-to-Rail Bidirectional Signal Handling |
Pin Compatible with Industry-Standard DG540, DG542, DG643 |
> 2kV ESD Protection per Method 3015.7 |
TTL/CMOS-Compatible Inputs with Single +5V or ±5V |
Functions | MuxSwitch |
---|---|
Configuration | 2 x 2-to-12 x SPDT |
Interface | Parallel |
RON (Ω) (max) | 60 |
ILEAK(OFF) (nA) (max) | 1 |
RFLAT(ON) (Ω) (max) | 2 |
tON (ns) (max) | 150 |
Package/Pins | QSOP/16SOIC (N)/16 |
BudgetaryPrice (See Notes) | 2.96 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Video Switching Configuration | 2 x SPDT |
---|---|
Bandwidth | 350MHz |
Cross Talk | -87dB |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 12V |
TV / Video Case Style | NSOIC |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
RF VIDEO SWITCH, 2XSPDT, 350MHZ, NSOIC16 | element14 |
Rf Video Switch, 2Xspdt, 350Mhz, Nsoic16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX4567CSE+ ?
Additional datasheets, footprints and schematics for MAX4567CSE+ are listed on our Part Details page. You can also find images and similar parts to MAX4567CSE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4567CSE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4567CSE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4567CSE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4567CSE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4567CSE+ have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MAX4567CSE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4567CSE+ often in real-time on the comparison pages.
What if I can't find stock of MAX4567CSE+ ?
You can fill out our help required form which you can use to request a quote for MAX4567CSE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.