Status: | Active |
---|---|
Series: | MAX4561 |
RoHS: | Unknown |
ESD-Protected NO, NC ±15kV—Human Body Model ±15kV—IEC 1000-4-2, Air-Gap Discharge ±8kV—IEC 1000-4-2, Contact Discharge |
±15kV—Human Body Model |
±15kV—IEC 1000-4-2, Air-Gap Discharge |
±8kV—IEC 1000-4-2, Contact Discharge |
Guaranteed On-Resistance 70Ω +5V Supply 120Ω with Single +3V Supply |
70Ω +5V Supply |
120Ω with Single +3V Supply |
On-Resistance Match Between Channels (2Ω max) |
Low On-Resistance Flatness: 4Ω max |
Guaranteed Low Leakage Currents 0.5nA Off-Leakage (at TA = +25°C) 0.5nA On-Leakage (at TA = +25°C) |
0.5nA Off-Leakage (at TA = +25°C) |
0.5nA On-Leakage (at TA = +25°C) |
Guaranteed Break-Before-Make at 5ns (MAX4561 only) |
Rail-to-Rail Signal Handling Capability |
TTL/CMOS-Logic Compatible with +5V Supplies |
Industry Standard Pin-Outs MAX4561 Pin Compatible with MAX4544 MAX4568/MAX4569 Pin Compatible with MAX4514/MAX4515 |
MAX4561 Pin Compatible with MAX4544 |
MAX4568/MAX4569 Pin Compatible with MAX4514/MAX4515 |
Configuration | SPDT |
---|---|
# Channels | 1 |
Functions | Switch |
VSUPPLY (Single) (V) (min) | 2 |
VSUPPLY (Single) (V) (max) | 12 |
RON (Ω) (max) | 70 |
Package/Pins | SOT23/6 |
BudgetaryPrice (See Notes) | 1.53 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 1Channels |
On State Resistance Max | 120ohm |
Supply Voltage Range | 1.8V to 12V |
Analogue Switch Case | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
±15kV ESD-Protected, Low-Volta | Analog Devices |
Analogue Switch, Single, Sot-23-6 | Newark Electronics |
ANALOGUE SWITCH, SINGLE, SOT-23-6 | element14 |
Where can I find additional details, specifications and documents for a MAX4561EUT+T ?
Additional datasheets, footprints and schematics for MAX4561EUT+T are listed on our Part Details page. You can also find images and similar parts to MAX4561EUT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4561EUT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4561EUT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4561EUT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4561EUT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4561EUT+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4561EUT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4561EUT+T often in real-time on the comparison pages.
What if I can't find stock of MAX4561EUT+T ?
You can fill out our help required form which you can use to request a quote for MAX4561EUT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.