Status: | Active |
---|---|
Series: | MAX4559 |
RoHS: | Unknown |
ESD-Protected X, Y, Z and X_, Y_, Z_ Pins ±15kV (Human Body Model) ±12kV (IEC 1000-4-2, Air-Gap Discharge) ±8kV (IEC 1000-4-2, Contact Discharge) |
±15kV (Human Body Model) |
±12kV (IEC 1000-4-2, Air-Gap Discharge) |
±8kV (IEC 1000-4-2, Contact Discharge) |
Pin-Compatible with Industry-Standard 74HC4051/74HC4052/74HC4053 |
Guaranteed On-Resistance 220Ω with Single +5V Supply 160Ω with ±5V Supply |
220Ω with Single +5V Supply |
160Ω with ±5V Supply |
RON Match Between Channels: 2Ω (typ) |
Guaranteed Low leakage Currents 1nA Off-Leakage (at +25°C) 1nA On-Leakage (at +25°C) |
1nA Off-Leakage (at +25°C) |
1nA On-Leakage (at +25°C) |
TTL-Compatible Inputs with +5V/±5V Supplies |
Low Distortion: < 0.02% (600Ω) |
Low Crosstalk: < -93dB (50Ω |
High Off-Isolation: < -96dB (50Ω) |
Configuration | 4-to-1 |
---|---|
# Channels | 2 |
Functions | Mux |
VSUPPLY (Single) (V) (min) | 2 |
VSUPPLY (Single) (V) (max) | 12 |
VSUPPLY (Dual) (±V) (min) | 2 |
VSUPPLY (Dual) (±V) (max) | 6 |
RON (Ω) (max) | 160 |
Package/Pins | PDIP/16QSOP/16SOIC (N)/16 |
BudgetaryPrice (See Notes) | 2.98 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 4 |
---|---|
No. of Circuits | 2Circuits |
On State Resistance Max | 160ohm |
Supply Voltage Range | 2V to 12V ± 2V to ± 6V |
Analogue Multiplexer Case | QSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
±15kV ESD-Protected, Low-Volta | Analog Devices |
Analogue Multiplexer, Dual, 4:1, Qsop-16 | Newark Electronics |
ANALOGUE MULTIPLEXER, DUAL, 4: 1, QSOP-16 | Farnell |
Where can I find additional details, specifications and documents for a MAX4559EEE+ ?
Additional datasheets, footprints and schematics for MAX4559EEE+ are listed on our Part Details page. You can also find images and similar parts to MAX4559EEE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4559EEE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4559EEE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4559EEE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4559EEE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4559EEE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics and Farnell have stock available or on a lead time for MAX4559EEE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4559EEE+ often in real-time on the comparison pages.
What if I can't find stock of MAX4559EEE+ ?
You can fill out our help required form which you can use to request a quote for MAX4559EEE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.