MAX4558ESE+ by Analog Devices

±15kV ESD-Protected, Low-Voltage, CMOS Analog Multiplexers Switches


The MAX4558/MAX4559/MAX4560 are low-voltage, CMOS analog ICs configured as an 8-to-1 multiplexer (MAX4558), a dual 4-to-1 multiplexer (MAX4559), and a triple single-pole/double-throw (SPDT) switch (MAX4560). Each switch is protected against ±15kV electrostatic discharge (ESD) shocks, without latchup or damage. These CMOS devices can operate continuously from dual supplies of ±2V to ±6V or from a +2V to +12V single supply. Each switch can handle rail-to-rail® analog signals. The off-leakage current is only 1nA at +25°C or 10nA at +85°C max. All digital inputs have +0.8V to +2.4V logic thresholds, ensuring TTL/CMOS-logic compatibility when using a single +5V supply or dual ±5V supplies.

Where to Buy

Prices starting from US$5.29

Distributor Stock
Logo for Farnell
Farnell
from US$7.64
No stock
Buy Now
Logo for element14
element14
from US$5.29
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

ESD-Protected X, Y, Z and X_, Y_, Z_ Pins ±15kV (Human Body Model) ±12kV (IEC 1000-4-2, Air-Gap Discharge) ±8kV (IEC 1000-4-2, Contact Discharge)
±15kV (Human Body Model)
±12kV (IEC 1000-4-2, Air-Gap Discharge)
±8kV (IEC 1000-4-2, Contact Discharge)
Pin-Compatible with Industry-Standard 74HC4051/74HC4052/74HC4053
Guaranteed On-Resistance 220Ω with Single +5V Supply 160Ω with ±5V Supply
220Ω with Single +5V Supply
160Ω with ±5V Supply
RON Match Between Channels: 2Ω (typ)
Guaranteed Low leakage Currents 1nA Off-Leakage (at +25°C) 1nA On-Leakage (at +25°C)
1nA Off-Leakage (at +25°C)
1nA On-Leakage (at +25°C)
TTL-Compatible Inputs with +5V/±5V Supplies
Low Distortion: < 0.02% (600Ω)
Low Crosstalk: < -93dB (50Ω
High Off-Isolation: < -96dB (50Ω)

Specifications

Configuration 8-to-1
# Channels 1
Functions Mux
VSUPPLY (Single) (V) (min) 2
VSUPPLY (Single) (V) (max) 12
VSUPPLY (Dual) (±V) (min) 2
VSUPPLY (Dual) (±V) (max) 6
RON (Ω) (max) 160
Package/Pins PDIP/16QSOP/16SOIC (N)/16
BudgetaryPrice (See Notes) 2.04


MAX4558ESE+ Semiconductors - ICs by Analog Devices

ANALOGUE MUX SINGLE 8:1 NSOIC-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Multiplexer Configuration 8
No. of Circuits 1Circuits
On State Resistance Max 400ohm
Supply Voltage Range 2V to 12V ± 2V to ± 6V
Analogue Multiplexer Case NSOIC
No. of Pins 16Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant To Be Advised
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

ANALOGUE MUX, SINGLE, 8: 1, NSOIC-16 | Farnell
Analogue Mux, Single, 8:1, Nsoic-16 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX4558ESE+ ?

Additional datasheets, footprints and schematics for MAX4558ESE+ are listed on our Part Details page. You can also find images and similar parts to MAX4558ESE+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX4558ESE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4558ESE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4558ESE+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX4558ESE+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX4558ESE+ have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MAX4558ESE+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX4558ESE+ often in real-time on the comparison pages.

What if I can't find stock of MAX4558ESE+ ?

You can fill out our help required form which you can use to request a quote for MAX4558ESE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay