6Ω Force Signal Paths (±15V Supplies) |
1Ω Force Signal Matching (±15V Supplies) |
60Ω Sense-Guard Signal Paths (±15V Supplies) |
8Ω Sense-Guard Signal Matching (±15V Supplies) |
Rail-to-Rail Signal Handling |
Break-Before-Make Switching (MAX4556) |
tON and tOFF = 275ns (±15V Supplies) |
Low 1µA Power Consumption |
>2kV ESD Protection per Method 3015.7 |
TTL/CMOS-Compatible Inputs |
Configuration | SPDT |
---|---|
# Channels | 2 |
Functions | Switch |
VSUPPLY (Single) (V) (min) | 9 |
VSUPPLY (Single) (V) (max) | 40 |
VSUPPLY (Dual) (±V) (min) | 4.5 |
VSUPPLY (Dual) (±V) (max) | 20 |
RON (Ω) (max) | 60 |
Package/Pins | SOIC (N)/16 |
BudgetaryPrice (See Notes) | 11.16 |
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 3Channels |
On State Resistance Max | 6ohm |
Supply Voltage Range | 9V to 40V ± 4.5V to ± 20V |
Analogue Switch Case | NSOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Force-Sense Switch, 3-Ch, Spdt, Nsoic-16 | Newark Electronics |
FORCE-SENSE SWITCH, 3-CH, SPDT, NSOIC-16 | element14 |
Where can I find additional details, specifications and documents for a MAX4556ESE+ ?
Additional datasheets, footprints and schematics for MAX4556ESE+ are listed on our Part Details page. You can also find images and similar parts to MAX4556ESE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4556ESE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4556ESE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4556ESE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4556ESE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4556ESE+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for MAX4556ESE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4556ESE+ often in real-time on the comparison pages.
What if I can't find stock of MAX4556ESE+ ?
You can fill out our help required form which you can use to request a quote for MAX4556ESE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.