Status: | Active |
---|---|
Series: | MAX4552 |
RoHS: | Unknown |
±15kV ESD Protection per IEC 1000-4-2 |
+2V to +12V Single Supply |
±2V to ±6V Dual Supplies |
120Ω Signal Paths with ±5V Supplies |
Low Power Consumption: < 1µW |
4 Separately Controlled SPST Switches |
Rail-to-Rail Signal Handling |
Pin-Compatible with Industry-Standard DG211/DG212/DG213 |
TTL/CMOS-Compatible Inputs with Dual ±5V or Single +5V Supply |
Configuration | SPST |
---|---|
# Channels | 4 |
Functions | Switch |
Normal Position | Open |
VSUPPLY (Single) (V) (min) | 2 |
VSUPPLY (Single) (V) (max) | 12 |
VSUPPLY (Dual) (±V) (min) | 2 |
VSUPPLY (Dual) (±V) (max) | 6 |
RON (Ω) (max) | 120 |
Package/Pins | QSOP/16SOIC (N)/16 |
BudgetaryPrice (See Notes) | 2.43 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPST - NO |
---|---|
No. of Channels | 4Channels |
On State Resistance Max | 120ohm |
Supply Voltage Range | 2V to 12V ± 2V to ± 6V |
Analogue Switch Case | QSOP |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
±15kV ESD-Protected, Quad, Low | Analog Devices |
Analogue Switch, 4Ch, Spst-No, Qsop-16 | Newark Electronics |
ANALOGUE SWITCH, 4CH, SPST-NO, QSOP-16 | element14 |
Where can I find additional details, specifications and documents for a MAX4552CEE+ ?
Additional datasheets, footprints and schematics for MAX4552CEE+ are listed on our Part Details page. You can also find images and similar parts to MAX4552CEE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4552CEE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4552CEE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4552CEE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4552CEE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4552CEE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4552CEE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4552CEE+ often in real-time on the comparison pages.
What if I can't find stock of MAX4552CEE+ ?
You can fill out our help required form which you can use to request a quote for MAX4552CEE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.