Status: | Active |
---|---|
Series: | MAX4547 |
RoHS: | Unknown |
Low 50Ω Insertion Loss: -1dB at 100MHz |
High 50Ω Off Isolation: -80dB at 10MHz |
Low 50Ω Crosstalk: -80dB at 10MHz |
DC to 300MHz -3dB Signal Bandwidth |
20Ω Signal Paths with ±5V Supplies |
1Ω Signal-Path Matching with ±5V Supplies |
0.5Ω Signal-Path Flatness with ±5V Supplies |
±2.7V to ±6V Dual Supplies |
+2.7V to +12V Single Supply |
Low Power Consumption: < 1µW |
Rail-to-Rail Bidirectional Signal Handling |
Pin Compatible with Industry-Standard DG540, DG542, DG643 |
> 2kV ESD Protection per Method 3015.7 |
TTL/CMOS-Compatible Inputs with Single +5V or ±5V |
Functions | MuxSwitch |
---|---|
Configuration | 2 x 2-to-12 x SPDT |
Interface | Parallel |
RON (Ω) (max) | 20 |
ILEAK(OFF) (nA) (max) | 5 |
RFLAT(ON) (Ω) (max) | 0.5 |
tON (ns) (max) | 150 |
Package/Pins | QSOP/16SOIC (N)/16 |
BudgetaryPrice (See Notes) | 3.27 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Video Switching Configuration | 2 x SPDT |
---|---|
Bandwidth | 300MHz |
Cross Talk | -84dB |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 12V |
TV / Video Case Style | QSOP |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Quad/Dual, Low-Voltage, Bidire | Analog Devices |
RF VIDEO SWITCH, SPDT, 300MHZ, QSOP-20 | Farnell |
Rf Video Switch, Spdt, 300Mhz, Qsop-20 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX4547CEE+ ?
Additional datasheets, footprints and schematics for MAX4547CEE+ are listed on our Part Details page. You can also find images and similar parts to MAX4547CEE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4547CEE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4547CEE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4547CEE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4547CEE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4547CEE+ have stock available?
Authorised distributors including Analog Devices, Farnell and Newark Electronics have stock available or on a lead time for MAX4547CEE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4547CEE+ often in real-time on the comparison pages.
What if I can't find stock of MAX4547CEE+ ?
You can fill out our help required form which you can use to request a quote for MAX4547CEE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.