Status: | Active |
---|---|
Series: | MAX4541 |
RoHS: | Unknown |
60Ω max (33Ω typ) Low RON |
2Ω max RON Matching Between Channels |
6Ω max RON Flatness |
5pC max Guaranteed Charge Injection |
+2.7V to +12V Single-Supply Operation |
< 5µW Low Power Consumption |
Low Leakage Current Over Temperature: 10nA max at +85°C |
Fast Switching: tON = 35ns, tOFF = 25ns |
Guaranteed Break-Before-Make (MAX4543/MAX4544 Only) |
TTL/CMOS-Logic Compatible |
Pin Compatible with MAX323/MAX324/MAX325 |
MAX4541/MAX4542/MAX4543 Available in SOT23-8 |
MAX4544 Available in SOT23-6 |
Configuration | SPST |
---|---|
# Channels | 2 |
Functions | Switch |
Normal Position | Open |
VSUPPLY (Single) (V) (min) | 2.7 |
VSUPPLY (Single) (V) (max) | 12 |
RON (Ω) (max) | 60 |
Package/Pins | SOIC (N)/8SOT23/8UMAX/8 |
BudgetaryPrice (See Notes) | 0.88 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPST - NO |
---|---|
No. of Channels | 2Channels |
On State Resistance Max | 125ohm |
Supply Voltage Range | 2.7V to 12V |
Analogue Switch Case | µMAX |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Voltage, Single-Supply Dua | Analog Devices |
Analogue Switch, Dual, Umax-8 | Newark Electronics |
ANALOGUE SWITCH, DUAL, UMAX-8 | Farnell |
Where can I find additional details, specifications and documents for a MAX4541CUA+ ?
Additional datasheets, footprints and schematics for MAX4541CUA+ are listed on our Part Details page. You can also find images and similar parts to MAX4541CUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4541CUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4541CUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4541CUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4541CUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4541CUA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4541CUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4541CUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX4541CUA+ ?
You can fill out our help required form which you can use to request a quote for MAX4541CUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.