Status: | Active |
---|---|
Series: | MAX4530 |
RoHS: | Unknown |
Pin Compatible with 74HC4351/74HC4352/74HC4353 |
±2.0V to ±6V Dual Supplies |
+2.0V to +12V Single Supply |
75Ω Signal Paths with ±5V Supplies |
150Ω Signal Paths with +5V Supply |
Rail-to-Rail Signal Handling |
tON and tOFF = 150ns and 120ns at ±4.5V |
< 1µW Power Consumption |
> 2kV ESD Protection per Method 3015.7 |
TTL/CMOS-Compatible Inputs |
Small, 20-Pin SSOP/SO/DIP Packages |
Configuration | 8-to-1 |
---|---|
# Channels | 1 |
Functions | Mux |
VSUPPLY (Single) (V) (min) | 2 |
VSUPPLY (Single) (V) (max) | 12 |
VSUPPLY (Dual) (±V) (min) | 2 |
VSUPPLY (Dual) (±V) (max) | 6 |
RON (Ω) (max) | 75 |
Package/Pins | SOIC (W)/20SSOP/20 |
BudgetaryPrice (See Notes) | 1.76 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 8 |
---|---|
No. of Circuits | 1Circuits |
On State Resistance Max | 500ohm |
Supply Voltage Range | 2V to 12V ± 2V to ± 6V |
Analogue Multiplexer Case | SSOP |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
ANALOGUE MUX, SINGLE, 8: 1, SSOP-20 | Farnell |
Where can I find additional details, specifications and documents for a MAX4530EAP+ ?
Additional datasheets, footprints and schematics for MAX4530EAP+ are listed on our Part Details page. You can also find images and similar parts to MAX4530EAP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4530EAP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4530EAP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4530EAP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4530EAP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4530EAP+ have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MAX4530EAP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4530EAP+ often in real-time on the comparison pages.
What if I can't find stock of MAX4530EAP+ ?
You can fill out our help required form which you can use to request a quote for MAX4530EAP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.