Status: | Last Time Buy |
---|---|
Series: | MAX452 |
RoHS: | Compliant |
No. of Amplifiers | 1Amplifiers |
---|---|
Gain Bandwidth | 50MHz |
Slew Rate | 300V/µs |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Output Current | 20mA |
Supply Voltage Range | ± 4.5V to ± 5.5V |
Amplifier Case Style | NSOIC |
No. of Pins | 8Pins |
Amplifier Output | - |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
VIDEO OP-AMP, 50MHZ, 300V/US, NSOIC-8 | Farnell |
Video Op-Amp, 50Mhz, 300V/Us, Nsoic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX452CSA+?
Additional datasheets, footprints and schematics for MAX452CSA+ are listed on our Part Details page. You can also find images and similar parts to MAX452CSA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX452CSA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX452CSA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX452CSA+ fall under?
The MAX452CSA+ is listed under Obsolete.
Can I view similar or alternative parts?
You can view similar parts to MAX452CSA+ when available in the Obsolete range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX452CSA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX452CSA+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX452CSA+ have stock available?
Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for MAX452CSA+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX452CSA+ often in real-time on the comparison pages.
What if I can't find stock of MAX452CSA+?
You can fill out our help required form which you can use to request a quote for MAX452CSA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.