Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1Amplifiers |
---|---|
Gain Bandwidth | 50MHz |
Slew Rate | 300V/µs |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Output Current | 20mA |
Supply Voltage Range | ± 4.5V to ± 5.5V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Amplifier Output | - |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
VIDEO AMP, 50MHZ, 300V/US, DIP-8 | element14 |
Video Amp, 50Mhz, 300V/Us, Dip-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX452CPA+?
Additional datasheets, footprints and schematics for MAX452CPA+ are listed on our Part Details page. You can also find images and similar parts to MAX452CPA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX452CPA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX452CPA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX452CPA+ fall under?
The MAX452CPA+ is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.
Can I view similar or alternative parts?
You can view similar parts to MAX452CPA+ when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX452CPA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX452CPA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX452CPA+ have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MAX452CPA+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX452CPA+ often in real-time on the comparison pages.
What if I can't find stock of MAX452CPA+?
You can fill out our help required form which you can use to request a quote for MAX452CPA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.