Status: | Active |
---|---|
Series: | MAX4528 |
RoHS: | Unknown |
5pC (max) Charge Injection |
110Ω Signal Paths with ±5V Supplies |
Rail-to-Rail Signal Handling |
Transition Time <100ns with ±5V Supplies |
1.0µA (max) Current Consumption |
>2kV ESD Protection per Method 3015.7 |
TTL/CMOS-Compatible Input |
Small Packages: 8-Pin SO, DIP, and µMAX® |
Configuration | Phase Reversal |
---|---|
# Channels | 1 |
Functions | Switch |
VSUPPLY (Single) (V) (min) | 2.7 |
VSUPPLY (Single) (V) (max) | 12 |
RON (Ω) (max) | 130 |
Package/Pins | PDIP/8SOIC (N)/8UMAX/8 |
BudgetaryPrice (See Notes) | 1.51 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 2Channels |
On State Resistance Max | 110ohm |
Supply Voltage Range | 2.7V to 12V ± 2.7V to ± 6V |
Analogue Switch Case | µMAX |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Voltage, Phase-Reversal An | Analog Devices |
Analogue Switch, Dual, Umax-8 | Newark Electronics |
ANALOGUE SWITCH, DUAL, UMAX-8 | Farnell |
Where can I find additional details, specifications and documents for a MAX4528CUA+ ?
Additional datasheets, footprints and schematics for MAX4528CUA+ are listed on our Part Details page. You can also find images and similar parts to MAX4528CUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4528CUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4528CUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4528CUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4528CUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4528CUA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics and Farnell have stock available or on a lead time for MAX4528CUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4528CUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX4528CUA+ ?
You can fill out our help required form which you can use to request a quote for MAX4528CUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.