Status: | Active |
---|---|
Series: | MAX4524L |
RoHS: | Unknown |
+3V Logic-Compatible Inputs (VIH = 2.0V, VIL = 0.8V) |
+2V to +12V Supply Operation |
100Ω On-Resistance with +12V Supply |
Guaranteed 10Ω On-Resistance Match at +12V |
Guaranteed 2nA Maximum Off-Leakage at +12V |
TTL/CMOS-Logic Compatible |
Tiny 10-Pin TDFN (3mm × 3mm) and 10-Pin µMAX Packages |
Configuration | 4-to-1 |
---|---|
# Channels | 1 |
Functions | Mux |
VSUPPLY (Single) (V) (min) | 2 |
VSUPPLY (Single) (V) (max) | 12 |
RON (Ω) (max) | 100 |
Package/Pins | TDFN/10UMAX/10 |
BudgetaryPrice (See Notes) | 1.38 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 4 |
---|---|
No. of Circuits | 1Circuits |
On State Resistance Max | 80ohm |
Supply Voltage Range | 2V to 12V |
Analogue Multiplexer Case | µMAX |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Voltage, Single-Supply Ana | Analog Devices |
Analogue Mux, Single, 4:1, Umax-10 | Newark Electronics |
ANALOGUE MUX, SINGLE, 4: 1, UMAX-10 | Farnell |
Where can I find additional details, specifications and documents for a MAX4524LEUB+ ?
Additional datasheets, footprints and schematics for MAX4524LEUB+ are listed on our Part Details page. You can also find images and similar parts to MAX4524LEUB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4524LEUB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4524LEUB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4524LEUB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4524LEUB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4524LEUB+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics and Farnell have stock available or on a lead time for MAX4524LEUB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4524LEUB+ often in real-time on the comparison pages.
What if I can't find stock of MAX4524LEUB+ ?
You can fill out our help required form which you can use to request a quote for MAX4524LEUB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.