Status: | Active |
---|---|
Series: | MAX4524 |
RoHS: | Unknown |
Tiny 10-Pin TDFN Package |
Single-Supply Operation from +2V to +12V |
200Ω On-Resistance with +5V Supply |
500Ω On-Resistance with +3V Supply |
Guaranteed 8Ω On-Resistance Match at +5V |
Guaranteed 2nA Max On-Leakage at +5V |
TTL/CMOS-Logic Compatible |
Configuration | 4-to-1 |
---|---|
# Channels | 1 |
Functions | Mux |
VSUPPLY (Single) (V) (min) | 2 |
VSUPPLY (Single) (V) (max) | 12 |
RON (Ω) (max) | 150 |
Package/Pins | UMAX/10 |
BudgetaryPrice (See Notes) | 2 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 4 |
---|---|
No. of Circuits | 1Circuits |
On State Resistance Max | 90ohm |
Supply Voltage Range | 2V to 12V |
Analogue Multiplexer Case | µMAX |
No. of Pins | 10Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Analogue Multiplexer Type | 4-Channel Single Pole |
Analogue Switch Case Style | µMAX |
Base Number | 4524 |
IC Temperature Range | Commercial |
Logic Function Number | 4524 |
No. of Channels | 4Channels |
On Resistance Rds(on) | 200ohm |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 10µA |
Supply Voltage Max | 12V |
Supply Voltage Min | 2V |
Supply Voltage Source | Single |
Termination Type | Surface Mount Device |
Low-Voltage, Single-Supply Mul | Analog Devices |
Ic, Mux 4Ch Sp, Smd, 4524, Tssop10 | Newark Electronics |
IC, MUX 4CH SP, SMD, 4524, TSSOP10 | element14 |
Where can I find additional details, specifications and documents for a MAX4524CUB+ ?
Additional datasheets, footprints and schematics for MAX4524CUB+ are listed on our Part Details page. You can also find images and similar parts to MAX4524CUB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4524CUB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4524CUB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4524CUB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4524CUB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4524CUB+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4524CUB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4524CUB+ often in real-time on the comparison pages.
What if I can't find stock of MAX4524CUB+ ?
You can fill out our help required form which you can use to request a quote for MAX4524CUB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.