Status: | Active |
---|---|
Series: | MAX4520 |
RoHS: | Unknown |
±40V Fault Protection with Power Off |
±36V Fault Protection with ±15V Supplies |
Switch is Off with Power Removed |
Rail-to-Rail Signal Handling |
160Ω max Signal Paths with ±15V Supplies |
On-Switch Turns Off with Overvoltage |
0.5nA Off-Leakage Current |
Output Clamped to Appropriate Supply Voltage During Fault Condition; No Transition Glitch |
No Power-Supply Sequencing Required |
±4.5V to ±20V Dual Supplies +9V to +36V Single Supply |
Low Power Consumption: < 2mW |
TTL- and CMOS-Compatible Logic Inputs with Single +9V to +15V or ±15V Supplies |
Configuration | SPST |
---|---|
# Channels | 1 |
Functions | Switch |
Normal Position | Open |
VSUPPLY (Single) (V) (min) | 9 |
VSUPPLY (Single) (V) (max) | 36 |
VSUPPLY (Dual) (±V) (min) | 4.5 |
VSUPPLY (Dual) (±V) (max) | 20 |
RON (Ω) (max) | 75 |
Package/Pins | SOT23/6UMAX/8 |
BudgetaryPrice (See Notes) | 1.68 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPST |
---|---|
No. of Channels | 1Channels |
On State Resistance Max | 390ohm |
Supply Voltage Range | 9V to 36V ± 4.5V to ± 20V |
Analogue Switch Case | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Rail-to-Rail Fault SPST Analog Switches | RS |
Rail-to-Rail, Fault-Protected, | Analog Devices |
ANALOGUE SWITCH, SINGLE, SOT-23-6 | element14 |
Analogue Switch, Single, Sot-23-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX4520EUT+T ?
Additional datasheets, footprints and schematics for MAX4520EUT+T are listed on our Part Details page. You can also find images and similar parts to MAX4520EUT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4520EUT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4520EUT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4520EUT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4520EUT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4520EUT+T have stock available?
Authorised distributors including RS, Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX4520EUT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4520EUT+T often in real-time on the comparison pages.
What if I can't find stock of MAX4520EUT+T ?
You can fill out our help required form which you can use to request a quote for MAX4520EUT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.