Status: | Active |
---|---|
Series: | MAX4518 |
RoHS: | Unknown |
Guaranteed On-Resistance Match Between Channels (< 4Ω ) |
Low On-Resistance (< 100Ω ) |
Guaranteed Flat On-Resistance over Signal Range (< 10Ω) |
Guaranteed Low Charge Injection (< 5pC) |
NO-Off Leakage Current < 2nA at +85°C |
COM-Off Leakage Current < 5nA at +85°C |
Electrostatic Discharge Protection > 2000V |
Single-Supply Operation (+2.7V to +15V) Bipolar-Supply Operation (±2.7V to ±8V) |
Low Power Consumption (< 300µW) |
Rail-to-Rail Signal Handling |
TTL/CMOS-Logic Compatible |
Configuration | 4-to-1 |
---|---|
# Channels | 1 |
Functions | Mux |
VSUPPLY (Single) (V) (min) | 2.7 |
VSUPPLY (Single) (V) (max) | 15 |
VSUPPLY (Dual) (±V) (min) | 2.7 |
VSUPPLY (Dual) (±V) (max) | 8 |
RON (Ω) (max) | 100 |
Package/Pins | PDIP/14QSOP/16SOIC (N)/14 |
BudgetaryPrice (See Notes) | 1.81 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 4 |
---|---|
No. of Circuits | 1Circuits |
On State Resistance Max | 225ohm |
Supply Voltage Range | 2.7V to 15V ± 2.7V to ± 8V |
Analogue Multiplexer Case | QSOP |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Precision, 4-Channel/Dual 2-Ch | Analog Devices |
Analogue Mux, Single, 4:1, Qsop-16 | Newark Electronics |
ANALOGUE MUX, SINGLE, 4:1, QSOP-16 | element14 |
ANALOGUE MUX, SINGLE, 4: 1, QSOP-16 | Farnell |
Where can I find additional details, specifications and documents for a MAX4518CEE+ ?
Additional datasheets, footprints and schematics for MAX4518CEE+ are listed on our Part Details page. You can also find images and similar parts to MAX4518CEE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4518CEE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4518CEE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4518CEE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4518CEE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4518CEE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4518CEE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4518CEE+ often in real-time on the comparison pages.
What if I can't find stock of MAX4518CEE+ ?
You can fill out our help required form which you can use to request a quote for MAX4518CEE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.