Status: | Active |
---|---|
Series: | MAX4509 |
RoHS: | Unknown |
Prices starting from US$4.47
±40V Fault Protection with Power Off ±25V Fault Protection with ±15V Supplies |
Rail-to-Rail Signal Handling |
No Power-Supply Sequencing Required |
All Channels Off with Power Off |
Output Clamped to Appropriate Supply Voltage During Fault Condition |
1kΩ Output Clamp Resistance During Overvoltage |
400Ω max On-Resistance |
20ns Fault-Response Time |
±4.5V to ±20V Dual Supplies +9V to +36V Single Supply |
TTL/CMOS-Compatible Logic Inputs |
Configuration | 4-to-1 |
---|---|
# Channels | 2 |
Functions | Mux |
VSUPPLY (Single) (V) (min) | 9 |
VSUPPLY (Single) (V) (max) | 36 |
VSUPPLY (Dual) (±V) (min) | 4.5 |
VSUPPLY (Dual) (±V) (max) | 20 |
RON (Ω) (max) | 400 |
Package/Pins | PDIP/16SOIC (N)/16 |
BudgetaryPrice (See Notes) | 5.07 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 4 |
---|---|
No. of Circuits | 2Circuits |
On State Resistance Max | 950ohm |
Supply Voltage Range | 9V to 36V ± 4.5V to ± 20V |
Analogue Multiplexer Case | NSOIC |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Fault-Protected, High-Voltage | Analog Devices |
Analogue Mux, Dual, 4:1, Nsoic-16 | Newark Electronics |
ANALOGUE MUX, DUAL, 4:1, NSOIC-16 | element14 |
ANALOGUE MUX, DUAL, 4: 1, NSOIC-16 | Farnell |
Analog Multiplexer Dual 4:1 16-Pin SOIC N | Avnet Asia |
Where can I find additional details, specifications and documents for a MAX4509CSE+ ?
Additional datasheets, footprints and schematics for MAX4509CSE+ are listed on our Part Details page. You can also find images and similar parts to MAX4509CSE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4509CSE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4509CSE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4509CSE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4509CSE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4509CSE+ have stock available?
Authorised distributors including Analog Devices, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4509CSE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4509CSE+ often in real-time on the comparison pages.
What if I can't find stock of MAX4509CSE+ ?
You can fill out our help required form which you can use to request a quote for MAX4509CSE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.