MAX4478ASD+

Semiconductors - ICs

> Amplifiers & Comparators

> Operational Amplifiers - Op Amps

Organise Price Comparison Results by
distributor space
Distributor Statistics for MAX4478ASD+
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for MAX4478ASD+
Series Information for MAX4478ASD+ - Maxim Integrated

Description

OP AMP 10MHZ 3V/US NSOIC-14
The MAX4475–MAX4478/MAX4488/MAX4489 wide- band, low-noise, low-distortion operational amplifiers offer rail-to-rail outputs and single-supply operation down to 2.7V. They draw 2.2mA of quiescent supply current per amplifier while featuring ultra-low distortion (0.0002% THD+N), as well as low input voltage-noise density (4.5nV/√Hz) and low input current-noise density (0.5fA/√Hz). These features make the devices an ideal choice for applications that require low distortion and/or low noise. For power conservation, the MAX4475/MAX4488 offer a low-power shutdown mode that reduces supply current to 0.01µA and places the amplifiers’ outputs into a high- impedance state. These amplifiers have outputs which swing rail-to-rail and their input common-mode voltage range includes ground. The MAX4475–MAX4478 are unity-gain stable with a gain-bandwidth product of 10MHz. The MAX4488/4489 are internally compensated for gains of +5V/V or greater with a gain-bandwidth product of 42MHz. The single MAX4475/MAX4476/ MAX4488 are available in space-saving, 6-pin SOT23 and TDFN packages.

Specifications

No. of Amplifiers:
4Amplifiers
Bandwidth:
10MHz
Slew Rate:
3V/µs
Supply Voltage Range:
2.7V to 5.5V
Amplifier Case Style:
NSOIC
No. of Pins:
14Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
To Be Advised
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (15-Jan-2018)

Alternate Descriptions

Avnet America

OP Amp Quad GP R-R O/P 5.5V 14-Pin SOIC N

Avnet America product

Avnet Europe

OP Amp Quad GP R-R O/P 5.5V 14-Pin SOIC N

Avnet Europe product

Future Electronics

SOT23, Low-Noise, Low-Distortion, Wide-Band, Rail-to-Rail Op Amps