Status: | Active |
---|---|
Series: | MAX4468 |
RoHS: | Unknown |
+2.4V to +5.5V Supply Voltage Operation |
Versions with 5nA Complete Shutdown Available (MAX4467/MAX4468) |
Excellent Power-Supply Rejection Ratio: 112dB |
Excellent Common-Mode Rejection Ratio: 126dB |
High AVOL: 125dB (RL = 100kΩ) |
Rail-to-Rail Outputs |
Low 24µA Quiescent Supply Current |
Gain Bandwidth Product: 200kHz (MAX4465/MAX4467/MAX4469) 600kHz AV ≥ 5 (MAX4466/MAX4468) |
200kHz (MAX4465/MAX4467/MAX4469) |
600kHz AV ≥ 5 (MAX4466/MAX4468) |
Available in Space-Saving Packages 5-Pin SC70 (MAX4465/MAX4466) 8-Pin SOT23 (MAX4467/MAX4468/MAX4469) |
5-Pin SC70 (MAX4465/MAX4466) |
8-Pin SOT23 (MAX4467/MAX4468/MAX4469) |
# Channels | 1 |
---|---|
VSUPPLY (V) (min) | 2.4 |
VSUPPLY (V) (max) | 5.5 |
IQ (mA) (typ) | 0.024 |
THD+N (%) | 0.03 |
en (nV/√Hz) | 80 |
PSRR (dB) (min) | 112 |
Input Type | Single Ended |
Package/Pins | SOT23/8 |
BudgetaryPrice (See Notes) | 0.36 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | - |
---|---|
No. of Channels | 1 Channel, 1Channels |
Output Power | - |
Supply Voltage Range | 2.4V to 5.5V |
Amplifier Case Style | SOT-23 |
No. of Pins | 8Pins |
Load Impedance | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Cost, Micropower, SC70/SOT | Analog Devices |
Audio Amp, 600Khz, Sot-23-8 | Newark Electronics |
AUDIO AMP, 600KHZ, SOT-23-8 | element14 |
Where can I find additional details, specifications and documents for a MAX4468EKA+T ?
Additional datasheets, footprints and schematics for MAX4468EKA+T are listed on our Part Details page. You can also find images and similar parts to MAX4468EKA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4468EKA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4468EKA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4468EKA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4468EKA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4468EKA+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for MAX4468EKA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4468EKA+T often in real-time on the comparison pages.
What if I can't find stock of MAX4468EKA+T ?
You can fill out our help required form which you can use to request a quote for MAX4468EKA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.