Status: | Active |
---|---|
Series: | MAX4452 |
RoHS: | Unknown |
Ultra-Low 620µA Supply Current |
High Speed (MAX4452/MAX4453/MAX4454) 200MHz -3dB Bandwidth 30MHz 0.1dB Gain Flatness 95V/µs Slew Rate |
200MHz -3dB Bandwidth |
30MHz 0.1dB Gain Flatness |
95V/µs Slew Rate |
High Speed (MAX4352/MAX4353/MAX4354) 80MHz -3dB Bandwidth 4MHz 0.1dB Gain Flatness 240V/µs Slew Rate |
80MHz -3dB Bandwidth |
4MHz 0.1dB Gain Flatness |
240V/µs Slew Rate |
Single +3V/+5V Operation |
Rail-to-Rail Outputs |
Ultra-Small SC70-5, SOT23-5, SOT23-8 and Thin SOT23-8 Packages |
# Amplifiers | 1 |
---|---|
BW (MHz) (@ -3dB) | 200 |
Slew Rate (V/µs) | 95 |
BW (MHz) (0.1dB min) | 30 |
Feedback | Voltage |
Rail to Rail | Output |
ISUPPLY (mA) (typ) | 0.62 |
Single Supply | Yes |
VOFFSET (mV) (max) | 12 |
IBIAS (µA) (max) | 3 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SC70/5SOT23/5 |
BudgetaryPrice (See Notes) | 1.68 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 200MHz |
Slew Rate | 95V/µs |
Supply Voltage Range | 2.7V to 5.25V |
Amplifier Case Style | SC-70 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
OPAMP, 200MHZ, -40 TO 85DEG C | element14 |
Low-Cost, +3V/+5V, 620µA, 200M | Analog Devices |
Opamp, 200Mhz, -40 To 85Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX4452EXK+T ?
Additional datasheets, footprints and schematics for MAX4452EXK+T are listed on our Part Details page. You can also find images and similar parts to MAX4452EXK+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4452EXK+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4452EXK+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4452EXK+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4452EXK+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4452EXK+T have stock available?
Authorised distributors including element14, Farnell, Analog Devices and Newark Electronics have stock available or on a lead time for MAX4452EXK+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4452EXK+T often in real-time on the comparison pages.
What if I can't find stock of MAX4452EXK+T ?
You can fill out our help required form which you can use to request a quote for MAX4452EXK+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.