MAX4445ESE+ by Analog Devices

Ultra-High-Speed, Low-Distortion, Differential-to-Single-Ended Line Receivers with Enable


The MAX4444/MAX4445 differential line receivers offer unparalleled high-speed, low-distortion performance. Using a three op amp instrumentation amplifier architecture, these ICs have symmetrical differential inputs and a single-ended output. They operate from ±5V supplies and are capable of driving a 100Ω load to ±3.7V. The MAX4444 has an internally set closed-loop gain of +2V/V, while the MAX4445 is compensated for gains of +2V/V or greater, set by an external resistor. A low-power enable mode reduces current consumption to 3.5mA. Using current-feedback techniques, the MAX4444/MAX4445 achieve a 550MHz bandwidth while maintaining up to a 5000V/µs slew rate. Excellent differential gain/phase and noise specifications make these amplifiers ideal for a wide variety of video and RF signal-processing applications. An evaluation kit is available to speed design.

Where to Buy

Prices starting from US$4.40

Distributor Stock
Logo for RS
RS
from US$6.52
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.76
112
in stock
Buy Now
Logo for element14
element14
from US$4.88
112
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.40
112
in stock
Buy Now

Features

5000V/µs Slew Rate (MAX4444)
+2V/V Internally Fixed Gain (MAX4444)
External Gain Selection (MAX4445, AVCL ≥ +2V/V)
550MHz -3dB Bandwidth
-60dB SFDR at 5MHz
Low Differential Gain/Phase: 0.07%/0.05°
Low Noise: 25nV/ at fIN = 100kHz
Low-Power Disable Mode Reduces Quiescent Current to 3.5mA

Specifications

Functions Receiver
BW (MHz) (@ -3dB) 550
VSUPPLY (V) -55
ICC (mA) (typ) 41
IOUT (mA) (min) 90
Slew Rate (V/µs) 3800
Diff. Phase/ Gain (deg/%) 0.05/0.07
AV (V/V) 2
BW (MHz) (0.1dB min) 90
Package/Pins SOIC (N)/16
Oper. Temp. (°C) -40 to +85
BudgetaryPrice (See Notes) 3.11


MAX4445ESE+ Semiconductors - ICs by Analog Devices

LINE RECEIVER 5.5V NSOIC-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Device Type Differential Line Receiver
IC Interface Type -
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Driver Case Style NSOIC
No. of Pins 16Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
RoHS Phthalates Compliant To Be Advised
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Line Receiver, 5.5V, Nsoic-16 | Newark Electronics
LINE RECEIVER, 5.5V, NSOIC-16 | element14
OP AMP SINGLE CURRENT FDBK 5.5V | RS

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX4445ESE+ ?

Additional datasheets, footprints and schematics for MAX4445ESE+ are listed on our Part Details page. You can also find images and similar parts to MAX4445ESE+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX4445ESE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4445ESE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4445ESE+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX4445ESE+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX4445ESE+ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MAX4445ESE+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX4445ESE+ often in real-time on the comparison pages.

What if I can't find stock of MAX4445ESE+ ?

You can fill out our help required form which you can use to request a quote for MAX4445ESE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay