Status: | Active |
---|---|
Series: | MAX4444 |
RoHS: | Unknown |
Prices starting from US$2.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.84
|
20
in stock
|
Buy Now | |
Analog Devices
from US$3.46
|
469
in stock
|
Buy Now | |
element14
from US$4.78
|
151
in stock
|
Buy Now | |
Farnell
from US$4.43
|
151
in stock
|
Buy Now | |
Chip One Stop
from US$3.49
|
11
in stock
|
Buy Now | |
CoreStaff
from US$2.51
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$4.61
|
-
|
Buy Now |
5000V/µs Slew Rate (MAX4444) |
+2V/V Internally Fixed Gain (MAX4444) |
External Gain Selection (MAX4445, AVCL ≥ +2V/V) |
550MHz -3dB Bandwidth |
-60dB SFDR at 5MHz |
Low Differential Gain/Phase: 0.07%/0.05° |
Low Noise: 25nV/ at fIN = 100kHz |
Low-Power Disable Mode Reduces Quiescent Current to 3.5mA |
Functions | Receiver |
---|---|
BW (MHz) (@ -3dB) | 550 |
VSUPPLY (V) | -55 |
ICC (mA) (typ) | 41 |
IOUT (mA) (min) | 90 |
Slew Rate (V/µs) | 5000 |
Diff. Phase/ Gain (deg/%) | 0.05/0.07 |
AV (V/V) | 2 |
BW (MHz) (0.1dB min) | 90 |
Package/Pins | SOIC (N)/16 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 3.11 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Differential |
---|---|
IC Interface Type | - |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 4444 |
IC Temperature Range | Industrial |
No. of Channels | 1Channels |
No. of Receivers | 1Receivers |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 120mA |
Supply Current | 4.1mA |
Supply Voltage Range | ± 4.5V to ± 5.5V |
Termination Type | Surface Mount Device |
Ultra-High-Speed, Low-Distorti | Analog Devices |
LINE RECEIVER, ULTRA H SPEED, 4444 | element14 |
DIFFERENTIAL-TO-SINGLE RECEIVER SOIC16 | RS |
Differential, -40 To 85Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX4444ESE+ ?
Additional datasheets, footprints and schematics for MAX4444ESE+ are listed on our Part Details page. You can also find images and similar parts to MAX4444ESE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4444ESE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4444ESE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4444ESE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4444ESE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4444ESE+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for MAX4444ESE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4444ESE+ often in real-time on the comparison pages.
What if I can't find stock of MAX4444ESE+ ?
You can fill out our help required form which you can use to request a quote for MAX4444ESE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.