Status: | Active |
---|---|
Series: | MAX4436 |
RoHS: | Unknown |
16-Bit Accurate Settling in 23ns (MAX4435/MAX4437) |
97dB SFDR at 1MHz, 4VP-P Output |
2.2nV/ Input Voltage Noise Density |
100dB (min) Open-Loop Gain |
388V/µs Slew Rate (MAX4435/MAX4437) |
65mA High Output Drive |
Available in Space-Saving Packages 5-Pin SOT23 (MAX4434/MAX4435) 8-Pin µMAX (MAX4436/MAX4437) |
5-Pin SOT23 (MAX4434/MAX4435) |
8-Pin µMAX (MAX4436/MAX4437) |
# Amplifiers | 2 |
---|---|
BW (MHz) (@ -3dB) | 150 |
Slew Rate (V/µs) | 133 |
BW (MHz) (0.1dB min) | 80 |
Feedback | Voltage |
ISUPPLY (mA) (typ) | 15 |
Single Supply | Yes |
VOFFSET (mV) (max) | 3.5 |
IBIAS (µA) (max) | 22 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | UMAX/8 |
BudgetaryPrice (See Notes) | 5.25 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 150MHz |
Slew Rate | 133V/µs |
Supply Voltage Range | 4.5V to 5.5V |
Amplifier Case Style | µMAX |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Single-Supply, 150MHz, 16-Bit | Analog Devices |
Op-Amp, 150Mhz, 133V/Us, Umax-8 | Newark Electronics |
OP-AMP, 150MHZ, 133V/US, UMAX-8 | Farnell |
Where can I find additional details, specifications and documents for a MAX4436EUA+ ?
Additional datasheets, footprints and schematics for MAX4436EUA+ are listed on our Part Details page. You can also find images and similar parts to MAX4436EUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4436EUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4436EUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4436EUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4436EUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4436EUA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4436EUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4436EUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX4436EUA+ ?
You can fill out our help required form which you can use to request a quote for MAX4436EUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.