Status: | Active |
---|---|
Series: | MAX44290 |
RoHS: | Unknown |
Low 1.8V Supply Rail Over the -40°C to +125°C Range |
1.7V Supply Rail Over 0°C to 70°C Range |
15MHz Unity-Gain Bandwidth |
Low 12.7nV/√Hz Input Voltage-Noise Density |
Low 50µV (max) Input Offset Voltage at +25°C |
500fA Low Input Bias Current |
750µA Quiescent Current |
< 1µA Supply Current in Shutdown |
Low 105dB Total Harmonic Distortion |
Unity Gain BW (MHz) (typ) | 15 |
---|---|
Input IBIAS (nA) (max) | 0.00050 |
VOS (µV) (max) | 50 |
VSUPPLY (Total) (V) (min) | 1.7 |
VSUPPLY (Total) (V) (max) | 5.5 |
# Amplifiers | 1 |
Rail to Rail | Input/Output |
Package/Pins | THIN WLP/6 |
BudgetaryPrice (See Notes) | 0.79 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX44290 |
Kit Application Type | Signal Conditioning |
Application Sub Type | Operational Amplifier |
Kit Contents | Eval Board MAX44290 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Eval Board, Operational Amplifier | Newark Electronics |
EVAL BOARD, OPERATIONAL AMPLIFIER | element14 |
Where can I find additional details, specifications and documents for a MAX44290EVKIT# ?
Additional datasheets, footprints and schematics for MAX44290EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX44290EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX44290EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX44290EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX44290EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX44290EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX44290EVKIT# have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX44290EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX44290EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX44290EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX44290EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.